☰
35RX50220MEFCT810X20
35RX50220MEFCT810X20
Last Time Buy
Description:  CAP ALUM 220UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.46798
In Stock: 480
35RX50220MEFCT810X20 Specification
Specification
Part No
35RX50220MEFCT810X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX50
Packaging
Tape & Box (TB)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 150℃
Operating Temperature
-40℃ ~ 150℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
184 mA @ 120 Hz
Size / Dimension
460 mA @ 100 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35RX50220MEFCT810X20 PDF Datasheet
35RX50220MEFCT810X20 Related Parts
35RX301000M12.5X25
35RX301000M12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MG412.5X25
35RX301000MG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MZO12.5X25
35RX301000MZO12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX30100M8X11.5
35RX30100M8X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MM98X11.5
35RX30100MM98X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MT78X11.5
35RX30100MT78X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MTA8X11.5
35RX30100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX302200M16X35.5
35RX302200M16X35.5
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35RX30220M10X12.5
35RX30220M10X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35RX302700MEFC16X25
35RX302700MEFC16X25
Rubycon
CAP ALUM 2700UF 20% 35V RADIAL
35RX303300M18X35.5
35RX303300M18X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35RX30330M10X16
35RX30330M10X16
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35RX50220MEFCT810X20 Compare Parts
  • 35RX50220MEFCT810X20 vs 35RXA2700MEFC18X25
  • 35RX50220MEFCT810X20 vs 35RXA1800MEFC16X20
  • 35RX50220MEFCT810X20 vs 35RXA1500MEFC16X20
  • 35RX50220MEFCT810X20 vs 35RX50220MEFC10X20
  • 35RX50220MEFCT810X20 vs 35RX50100M10X16
  • 35RX50220MEFCT810X20 vs 35RX3056MT15X11
  • 35RX50220MEFCT810X20 vs 35RX3056M5X11
  • 35RX50220MEFCT810X20 vs 35RX30470MT810X20
  • 35RX50220MEFCT810X20 vs 35RX30470MSG10X20
  • 35RX50220MEFCT810X20 vs 35RX30470M10X20
  • 35RX50220MEFCT810X20 vs 35RX30330MT810X16
  • 35RX50220MEFCT810X20 vs 35RX30330M10X16
  • 35RX50220MEFCT810X20 vs 35RX303300M18X35.5
  • 35RX50220MEFCT810X20 vs 35RX302700MEFC16X25
  • 35RX50220MEFCT810X20 vs 35RX30220M10X12.5
  • 35RX50220MEFCT810X20 vs 35RX302200M16X35.5
  • 35RX50220MEFCT810X20 vs 35RX30100MTA8X11.5
  • 35RX50220MEFCT810X20 vs 35RX30100MT78X11.5
  • 35RX50220MEFCT810X20 vs 35RX30100MM98X11.5
  • 35RX50220MEFCT810X20 vs 35RX30100M8X11.5
  • 35RX50220MEFCT810X20 vs 35RX301000MZO12.5X25
  • 35RX50220MEFCT810X20 vs 35RX301000MG412.5X25
  • 35RX50220MEFCT810X20 vs 35RX301000M12.5X25
  • 35RX50220MEFCT810X20 vs 35RZV22M6.3X5.5
  • 35RX50220MEFCT810X20 vs 35RXA3900MEFC18X31.5
  • 35RX50220MEFCT810X20 vs 35RXA3300MEFC18X31.5
  • 35RX50220MEFCT810X20 vs 35RXA3000MEFC16X30
  • 35RX50220MEFCT810X20 vs 35RXA2400MEFC16X30
  • 35RX50220MEFCT810X20 vs 35RXA2400MEFC16X25
  • 35RX50220MEFCT810X20 vs 35RXA2200MEFC18X20
  • 35RX50220MEFCT810X20 vs 35RXA1800MEFC18X20
  • 35RX50220MEFCT810X20 vs 35RXA1800MEFC12.5X30
  • 35RX50220MEFCT810X20 vs 35RXA1500MEFC12.5X30
  • 35RX50220MEFCT810X20 vs 35RXA1500MEFC12.5X25
  • 35RX50220MEFCT810X20 vs 35RXA1100MEFC12.5X20
  • 35RX50220MEFCT810X20 vs 35RX50220M10X20
  • 35RX50220MEFCT810X20 vs 35RX30560M10X20
  • 35RX50220MEFCT810X20 vs 35RX302700MDLC16X25
  • 35RX50220MEFCT810X20 vs 35RX301200M12.5X25
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.