☰
35RXA2400MEFC16X30
35RXA2400MEFC16X30
Active
Description:  CAP ALUM 2400UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $2.79
In Stock: 35040
35RXA2400MEFC16X30 Specification
Specification
Part No
35RXA2400MEFC16X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RXA
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.4 mF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
29mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
1.904 A @ 120 Hz
Size / Dimension
2.72 A @ 100 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.260" (32.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
35RXA2400MEFC16X30 PDF Datasheet
35RXA2400MEFC16X30 Related Parts
35RX301000M12.5X25
35RX301000M12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MG412.5X25
35RX301000MG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX301000MZO12.5X25
35RX301000MZO12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35RX30100M8X11.5
35RX30100M8X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MM98X11.5
35RX30100MM98X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MT78X11.5
35RX30100MT78X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX30100MTA8X11.5
35RX30100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 35V RADIAL
35RX302200M16X35.5
35RX302200M16X35.5
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35RX30220M10X12.5
35RX30220M10X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35RX302700MEFC16X25
35RX302700MEFC16X25
Rubycon
CAP ALUM 2700UF 20% 35V RADIAL
35RX303300M18X35.5
35RX303300M18X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35RX30330M10X16
35RX30330M10X16
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35RXA2400MEFC16X30 Compare Parts
  • 35RXA2400MEFC16X30 vs 35RXA2700MEFC18X25
  • 35RXA2400MEFC16X30 vs 35RXA1800MEFC16X20
  • 35RXA2400MEFC16X30 vs 35RXA1500MEFC16X20
  • 35RXA2400MEFC16X30 vs 35RX50220MEFCT810X20
  • 35RXA2400MEFC16X30 vs 35RX50220MEFC10X20
  • 35RXA2400MEFC16X30 vs 35RX50100M10X16
  • 35RXA2400MEFC16X30 vs 35RX3056MT15X11
  • 35RXA2400MEFC16X30 vs 35RX3056M5X11
  • 35RXA2400MEFC16X30 vs 35RX30470MT810X20
  • 35RXA2400MEFC16X30 vs 35RX30470MSG10X20
  • 35RXA2400MEFC16X30 vs 35RX30470M10X20
  • 35RXA2400MEFC16X30 vs 35RX30330MT810X16
  • 35RXA2400MEFC16X30 vs 35RX30330M10X16
  • 35RXA2400MEFC16X30 vs 35RX303300M18X35.5
  • 35RXA2400MEFC16X30 vs 35RX302700MEFC16X25
  • 35RXA2400MEFC16X30 vs 35RX30220M10X12.5
  • 35RXA2400MEFC16X30 vs 35RX302200M16X35.5
  • 35RXA2400MEFC16X30 vs 35RX30100MTA8X11.5
  • 35RXA2400MEFC16X30 vs 35RX30100MT78X11.5
  • 35RXA2400MEFC16X30 vs 35RX30100MM98X11.5
  • 35RXA2400MEFC16X30 vs 35RX30100M8X11.5
  • 35RXA2400MEFC16X30 vs 35RX301000MZO12.5X25
  • 35RXA2400MEFC16X30 vs 35RX301000MG412.5X25
  • 35RXA2400MEFC16X30 vs 35RX301000M12.5X25
  • 35RXA2400MEFC16X30 vs 35RZV22M6.3X5.5
  • 35RXA2400MEFC16X30 vs 35RXA3900MEFC18X31.5
  • 35RXA2400MEFC16X30 vs 35RXA3300MEFC18X31.5
  • 35RXA2400MEFC16X30 vs 35RXA3000MEFC16X30
  • 35RXA2400MEFC16X30 vs 35RXA2400MEFC16X25
  • 35RXA2400MEFC16X30 vs 35RXA2200MEFC18X20
  • 35RXA2400MEFC16X30 vs 35RXA1800MEFC18X20
  • 35RXA2400MEFC16X30 vs 35RXA1800MEFC12.5X30
  • 35RXA2400MEFC16X30 vs 35RXA1500MEFC12.5X30
  • 35RXA2400MEFC16X30 vs 35RXA1500MEFC12.5X25
  • 35RXA2400MEFC16X30 vs 35RXA1100MEFC12.5X20
  • 35RXA2400MEFC16X30 vs 35RX50220M10X20
  • 35RXA2400MEFC16X30 vs 35RX30560M10X20
  • 35RXA2400MEFC16X30 vs 35RX302700MDLC16X25
  • 35RXA2400MEFC16X30 vs 35RX301200M12.5X25
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.