Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35SGV330M12.5X16
35SGV330M12.5X16
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 35V SMD
Manufacturer:
Rubycon
Datasheet:
35SGV330M12.5X16 Datasheet
History Price: $0.66812
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35SGV330M12.5X16 Specification
Specification
Part No
35SGV330M12.5X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SGV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
460 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.492" Dia (12.50mm)
Mounting Type
0.650" (16.50mm)
Package / Case
0.512" L x 0.512" W (13.00mm x 13.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
35SGV330M12.5X16 PDF Datasheet
35SGV330M12.5X16 Datasheet
Click and Download: 35SGV330M12.5X16 Datasheet
35SGV330M12.5X16 Related Parts
35SEV1000M16X16.5
Rubycon
CAP ALUM 1000UF 20% 35V SMD
35SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35SEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35SEV2200M18X21.5
Rubycon
CAP ALUM 2200UF 20% 35V SMD
35SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35SEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 35V SMD
35SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 35V SMD
35SEV470M12.5X13.5
Rubycon
CAP ALUM 470UF 20% 35V SMD
35SEV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35SEV47M8X6.5
Rubycon
CAP ALUM 47UF 20% 35V SMD
35SEV4R7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35SGV330M12.5X16 Compare Parts
35SGV330M12.5X16 vs 35SZV22M6.3X5.5
35SGV330M12.5X16 vs 35SZV2.2M4X5.5
35SGV330M12.5X16 vs 35SZV1M4X5.5
35SGV330M12.5X16 vs 35SZV10M5X5.5
35SGV330M12.5X16 vs 35SLV4.7M4X6.1
35SGV330M12.5X16 vs 35SLV22M6.3X6.1
35SGV330M12.5X16 vs 35SLV10M5X6.1
35SGV330M12.5X16 vs 35SKV4.7M4X5.5
35SGV330M12.5X16 vs 35SKV22M6.3X5.5
35SGV330M12.5X16 vs 35SKV220M10X10.5
35SGV330M12.5X16 vs 35SKV10M5X5.5
35SGV330M12.5X16 vs 35SKV100M8X10.5
35SGV330M12.5X16 vs 35SJV22M6.3X6.1
35SGV330M12.5X16 vs 35SGV4R7M4X6.1
35SGV330M12.5X16 vs 35SGV47M8X6.5
35SGV330M12.5X16 vs 35SGV47M6.3X6.1
35SGV330M12.5X16 vs 35SGV470M16X16.5
35SGV330M12.5X16 vs 35SGV33M8X6.5
35SGV330M12.5X16 vs 35SGV33M6.3X8
35SGV330M12.5X16 vs 35SGV22M6.3X6.1
35SGV330M12.5X16 vs 35SGV220M10X10.5
35SGV330M12.5X16 vs 35SGV10M5X6.1
35SGV330M12.5X16 vs 35SGV100M8X10.5
35SGV330M12.5X16 vs 35SGV100M6.3X8
35SGV330M12.5X16 vs 35SGV100M10X10.5
35SGV330M12.5X16 vs 35SGV1000M16X21.5
35SGV330M12.5X16 vs 35SEV4R7M4X5.5
35SGV330M12.5X16 vs 35SEV47M8X6.5
35SGV330M12.5X16 vs 35SEV47M6.3X8
35SGV330M12.5X16 vs 35SEV470M12.5X13.5
35SGV330M12.5X16 vs 35SEV33M6.3X5.5
35SGV330M12.5X16 vs 35SEV22M6.3X5.5
35SGV330M12.5X16 vs 35SEV220M10X10.5
35SGV330M12.5X16 vs 35SEV2200M18X21.5
35SGV330M12.5X16 vs 35SEV10M5X5.5
35SGV330M12.5X16 vs 35SEV100M8X10.5
35SGV330M12.5X16 vs 35SEV100M10X10.5
35SGV330M12.5X16 vs 35SEV1000M16X16.5
35SGV330M12.5X16 vs 35SKV150M8X10.5
35SGV330M12.5X16 vs 35SJV4.7M4X6.1
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.