Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 35SJV10M5X6.1
35SJV10M5X6.1
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 35V SMD
Manufacturer:
Rubycon
Datasheet:
35SJV10M5X6.1 Datasheet
History Price: $0.11514
In Stock: 44240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35SJV10M5X6.1 Specification
Specification
Part No
35SJV10M5X6.1
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SJV
Packaging
Tape & Reel (TR)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
27 mA @ 120 Hz
Size / Dimension
40.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.240" (6.10mm)
Package / Case
0.209" L x 0.209" W (5.30mm x 5.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
35SJV10M5X6.1 PDF Datasheet
35SJV10M5X6.1 Datasheet
Click and Download: 35SJV10M5X6.1 Datasheet
35SJV10M5X6.1 Related Parts
35SEV1000M16X16.5
Rubycon
CAP ALUM 1000UF 20% 35V SMD
35SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 35V SMD
35SEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 35V SMD
35SEV2200M18X21.5
Rubycon
CAP ALUM 2200UF 20% 35V SMD
35SEV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 35V SMD
35SEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 35V SMD
35SEV33M6.3X5.5
Rubycon
CAP ALUM 33UF 20% 35V SMD
35SEV470M12.5X13.5
Rubycon
CAP ALUM 470UF 20% 35V SMD
35SEV47M6.3X8
Rubycon
CAP ALUM 47UF 20% 35V SMD
35SEV47M8X6.5
Rubycon
CAP ALUM 47UF 20% 35V SMD
35SEV4R7M4X5.5
Rubycon
CAP ALUM 4.7UF 20% 35V SMD
35SJV10M5X6.1 Compare Parts
35SJV10M5X6.1 vs 35SZV22M6.3X5.5
35SJV10M5X6.1 vs 35SZV2.2M4X5.5
35SJV10M5X6.1 vs 35SZV1M4X5.5
35SJV10M5X6.1 vs 35SZV10M5X5.5
35SJV10M5X6.1 vs 35SLV4.7M4X6.1
35SJV10M5X6.1 vs 35SLV22M6.3X6.1
35SJV10M5X6.1 vs 35SLV10M5X6.1
35SJV10M5X6.1 vs 35SKV4.7M4X5.5
35SJV10M5X6.1 vs 35SKV22M6.3X5.5
35SJV10M5X6.1 vs 35SKV220M10X10.5
35SJV10M5X6.1 vs 35SKV10M5X5.5
35SJV10M5X6.1 vs 35SKV100M8X10.5
35SJV10M5X6.1 vs 35SJV22M6.3X6.1
35SJV10M5X6.1 vs 35SGV4R7M4X6.1
35SJV10M5X6.1 vs 35SGV47M8X6.5
35SJV10M5X6.1 vs 35SGV47M6.3X6.1
35SJV10M5X6.1 vs 35SGV470M16X16.5
35SJV10M5X6.1 vs 35SGV33M8X6.5
35SJV10M5X6.1 vs 35SGV33M6.3X8
35SJV10M5X6.1 vs 35SGV330M12.5X16
35SJV10M5X6.1 vs 35SGV22M6.3X6.1
35SJV10M5X6.1 vs 35SGV220M10X10.5
35SJV10M5X6.1 vs 35SGV10M5X6.1
35SJV10M5X6.1 vs 35SGV100M8X10.5
35SJV10M5X6.1 vs 35SGV100M6.3X8
35SJV10M5X6.1 vs 35SGV100M10X10.5
35SJV10M5X6.1 vs 35SGV1000M16X21.5
35SJV10M5X6.1 vs 35SEV4R7M4X5.5
35SJV10M5X6.1 vs 35SEV47M8X6.5
35SJV10M5X6.1 vs 35SEV47M6.3X8
35SJV10M5X6.1 vs 35SEV470M12.5X13.5
35SJV10M5X6.1 vs 35SEV33M6.3X5.5
35SJV10M5X6.1 vs 35SEV22M6.3X5.5
35SJV10M5X6.1 vs 35SEV220M10X10.5
35SJV10M5X6.1 vs 35SEV2200M18X21.5
35SJV10M5X6.1 vs 35SEV10M5X5.5
35SJV10M5X6.1 vs 35SEV100M8X10.5
35SJV10M5X6.1 vs 35SEV100M10X10.5
35SJV10M5X6.1 vs 35SEV1000M16X16.5
35SJV10M5X6.1 vs 35SKV150M8X10.5
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its