Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 35ST10M5750-ND
35ST10M5750-ND
Obsolete
Film Capacitors
Description:
CAP FILM 10UF 20% 35VDC 2220
Manufacturer:
Rubycon
Datasheet:
35ST10M5750-ND Datasheet
History Price: Obsolete
In Stock: 40180
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
35ST10M5750-ND Specification
Specification
Part No
35ST10M5750-ND
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
35V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
2220 (5750 Metric)
Height - Seated (Max)
0.224" L x 0.197" W (5.70mm x 5.00mm)
Termination
0.110" (2.80mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
35ST10M5750-ND Related Parts
35ST105MB13225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST106MD35750
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35ST155MB33225
Rubycon
CAP FILM 1.5UF 20% 35VDC 1210
35ST225MC14532
Rubycon
CAP FILM 2.2UF 20% 35VDC 1812
35ST335MC24532
Rubycon
CAP FILM 3.3UF 20% 35VDC 1812
35ST474MA13216
Rubycon
CAP FILM 0.47UF 20% 35VDC 1206
35ST475MC44532
Rubycon
CAP FILM 4.7UF 20% 35VDC 1812
35ST684MA23216
Rubycon
CAP FILM 0.68UF 20% 35VDC 1206
35ST685MD15750
Rubycon
CAP FILM 6.8UF 20% 35VDC 2220
35ST105M3225
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST105M3225X
Rubycon
CAP FILM 1UF 20% 35VDC 1210
35ST106M5750-ND
Rubycon
CAP FILM 10UF 20% 35VDC 2220
35ST10M5750-ND Compare Parts
35ST10M5750-ND vs 35ST684MA23216
35ST10M5750-ND vs 35ST475MC44532
35ST10M5750-ND vs 35ST474MA13216
35ST10M5750-ND vs 35ST335MC24532
35ST10M5750-ND vs 35ST225MC14532
35ST10M5750-ND vs 35ST155MB33225
35ST10M5750-ND vs 35ST106MD35750
35ST10M5750-ND vs 35ST105MB13225
35ST10M5750-ND vs 35ST685M5750X
35ST10M5750-ND vs 35ST685M5750
35ST10M5750-ND vs 35ST684M3216X
35ST10M5750-ND vs 35ST684M3216
35ST10M5750-ND vs 35ST475M4532X
35ST10M5750-ND vs 35ST475M4532
35ST10M5750-ND vs 35ST335M4532X
35ST10M5750-ND vs 35ST335M4532
35ST10M5750-ND vs 35ST225M4532X
35ST10M5750-ND vs 35ST225M4532
35ST10M5750-ND vs 35ST155M3225X
35ST10M5750-ND vs 35ST155M3225
35ST10M5750-ND vs 35ST106M5750-ND
35ST10M5750-ND vs 35ST105M3225X
35ST10M5750-ND vs 35ST105M3225
Customer Reviews
4.95 out of 5.00 stars from 130 customer reviews from all over the world
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!