☰
35VXG2700MEFCSN22X25
35VXG2700MEFCSN22X25
Active
Description:  CAP ALUM 2700UF 20% 35V SNAP
Manufacturer:  Rubycon
History Price: $1.41535
In Stock: 320
35VXG2700MEFCSN22X25 Specification
Specification
Part No
35VXG2700MEFCSN22X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2700 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.29 A @ 120 Hz
Size / Dimension
1.4835 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" (10.00mm)
Mounting Type
0.866" Dia (22.00mm)
Package / Case
1.063" (27.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35VXG2700MEFCSN22X25 PDF Datasheet
35VXG2700MEFCSN22X25 Related Parts
35VXG10000MEFCSN35X30
35VXG10000MEFCSN35X30
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35VXG4700MEFCSN22X40
35VXG4700MEFCSN22X40
Rubycon
CAP ALUM 4700UF 20% 35V SNAP
35VXG4700MEFCSN25X30
35VXG4700MEFCSN25X30
Rubycon
CAP ALUM 4700UF 20% 35V SNAP
35VXG6800MEFCSN22X50
35VXG6800MEFCSN22X50
Rubycon
CAP ALUM 6800UF 20% 35V SNAP
35VXG10000MEFC30X40
35VXG10000MEFC30X40
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35VXG10000MEFC35X30
35VXG10000MEFC35X30
Rubycon
CAP ALUM 10000UF 20% 35V SNAP
35VXG12000MEFC30X45
35VXG12000MEFC30X45
Rubycon
CAP ALUM 12000UF 20% 35V SNAP
35VXG18000MEFC35X45
35VXG18000MEFC35X45
Rubycon
CAP ALUM 18000UF 20% 35V SNAP
35VXG3300MEFC22X30
35VXG3300MEFC22X30
Rubycon
CAP ALUM 3300UF 20% 35V SNAP
35VXG4700MEFC25X30
35VXG4700MEFC25X30
Rubycon
CAP ALUM 4700UF 20% 35V SNAP
35VXG6800MEFC22X50
35VXG6800MEFC22X50
Rubycon
CAP ALUM 6800UF 20% 35V SNAP
35VXG6800MEFC30X30
35VXG6800MEFC30X30
Rubycon
CAP ALUM 6800UF 20% 35V SNAP
35VXG2700MEFCSN22X25 Compare Parts
  • 35VXG2700MEFCSN22X25 vs 35VXG4700MEFCSN25X30
  • 35VXG2700MEFCSN22X25 vs 35VXG4700MEFCSN22X40
  • 35VXG2700MEFCSN22X25 vs 35VXG10000MEFCSN35X30
  • 35VXG2700MEFCSN22X25 vs 35VXG8200MEFC25X45
  • 35VXG2700MEFCSN22X25 vs 35VXG6800MEFC30X30
  • 35VXG2700MEFCSN22X25 vs 35VXG6800MEFC22X50
  • 35VXG2700MEFCSN22X25 vs 35VXG4700MEFC25X30
  • 35VXG2700MEFCSN22X25 vs 35VXG3300MEFC22X30
  • 35VXG2700MEFCSN22X25 vs 35VXG18000MEFC35X45
  • 35VXG2700MEFCSN22X25 vs 35VXG12000MEFC30X45
  • 35VXG2700MEFCSN22X25 vs 35VXG10000MEFC35X30
  • 35VXG2700MEFCSN22X25 vs 35VXG10000MEFC30X40
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!