☰
35WA330MEFC10X9
35WA330MEFC10X9
Not For New Designs
Description:  CAP ALUM 330UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.15264
In Stock: 600
35WA330MEFC10X9 Specification
Specification
Part No
35WA330MEFC10X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
420 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
0.197" (5.00mm)
Mounting Type
0.394" Dia (10.00mm)
Package / Case
0.413" (10.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35WA330MEFC10X9 PDF Datasheet
35WA330MEFC10X9 Related Parts
35WA1000MEFC16X16
35WA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA1000MEFCGC16X16
35WA1000MEFCGC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA2200MEFC18X20
35WA2200MEFC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA2200MEFCGC18X20
35WA2200MEFCGC18X20
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35WA220MEFC10X9
35WA220MEFC10X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA220MEFCT810X9
35WA220MEFCT810X9
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35WA3300MEFC18X25
35WA3300MEFC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA3300MEFCGC18X25
35WA3300MEFCGC18X25
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35WA330MCC10X9
35WA330MCC10X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WA330MEFCT810X9
35WA330MEFCT810X9
Rubycon
CAP ALUM 330UF 20% 35V RADIAL
35WXA1000MEFC16X16
35WXA1000MEFC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WXA1000MEFCGC16X16
35WXA1000MEFCGC16X16
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35WA330MEFC10X9 Compare Parts
  • 35WA330MEFC10X9 vs 35WXA680MEFC12.5X16
  • 35WA330MEFC10X9 vs 35WXA330MEFCT810X9
  • 35WA330MEFC10X9 vs 35WXA3300MEFCGC18X25
  • 35WA330MEFC10X9 vs 35WXA3300MEFC18X25
  • 35WA330MEFC10X9 vs 35WXA220MEFCT810X9
  • 35WA330MEFC10X9 vs 35WXA220MEFC10X9
  • 35WA330MEFC10X9 vs 35WXA2200MEFCGC18X20
  • 35WA330MEFC10X9 vs 35WXA2200MEFC18X20
  • 35WA330MEFC10X9 vs 35WXA1500MEFCGC16X20
  • 35WA330MEFC10X9 vs 35WXA1000MEFCGC16X16
  • 35WA330MEFC10X9 vs 35WXA1000MEFC16X16
  • 35WA330MEFC10X9 vs 35WA330MEFCT810X9
  • 35WA330MEFC10X9 vs 35WA330MCC10X9
  • 35WA330MEFC10X9 vs 35WA3300MEFCGC18X25
  • 35WA330MEFC10X9 vs 35WA3300MEFC18X25
  • 35WA330MEFC10X9 vs 35WA220MEFCT810X9
  • 35WA330MEFC10X9 vs 35WA220MEFC10X9
  • 35WA330MEFC10X9 vs 35WA2200MEFCGC18X20
  • 35WA330MEFC10X9 vs 35WA2200MEFC18X20
  • 35WA330MEFC10X9 vs 35WA1000MEFCGC16X16
  • 35WA330MEFC10X9 vs 35WA1000MEFC16X16
  • 35WA330MEFC10X9 vs 35WA2200MEFC16X20
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered