☰
35YK100MEFCT16.3X11
35YK100MEFCT16.3X11
Obsolete
Description:  CAP ALUM 100UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 2640
35YK100MEFCT16.3X11 Specification
Specification
Part No
35YK100MEFCT16.3X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YK
Packaging
Tape & Box (TB)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
100 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
215 mA @ 120 Hz
Size / Dimension
258 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.098" (2.50mm)
Mounting Type
0.248" Dia (6.30mm)
Package / Case
0.492" (12.50mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35YK100MEFCT16.3X11 PDF Datasheet
35YK100MEFCT16.3X11 Related Parts
35YK1000MEFCG412.5X20
35YK1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YK220MEFC8X11.5
35YK220MEFC8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCT810X12.5
35YK220MEFCT810X12.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK220MEFCTA8X11.5
35YK220MEFCTA8X11.5
Rubycon
CAP ALUM 220UF 20% 35V RADIAL
35YK3300M16X35.5
35YK3300M16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK3300MEFCKC16X35.5
35YK3300MEFCKC16X35.5
Rubycon
CAP ALUM 3300UF 20% 35V RADIAL
35YK470MEFC10X16
35YK470MEFC10X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT410X16
35YK470MEFCT410X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YK470MEFCT810X16
35YK470MEFCT810X16
Rubycon
CAP ALUM 470UF 20% 35V RADIAL
35YXA1000MEFCG412.5X20
35YXA1000MEFCG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA1000MG412.5X20
35YXA1000MG412.5X20
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35YXA2200MEFC16X25
35YXA2200MEFC16X25
Rubycon
CAP ALUM 2200UF 20% 35V RADIAL
35YK100MEFCT16.3X11 Compare Parts
  • 35YK100MEFCT16.3X11 vs 35YXS680MEFC10X23
  • 35YK100MEFCT16.3X11 vs 35YXS56MEFC5X11
  • 35YK100MEFCT16.3X11 vs 35YXS560MEFC10X20
  • 35YK100MEFCT16.3X11 vs 35YXS470MEFC10X20
  • 35YK100MEFCT16.3X11 vs 35YXS470MEFC10X16
  • 35YK100MEFCT16.3X11 vs 35YXS4700MEFC18X40
  • 35YK100MEFCT16.3X11 vs 35YXS390MEFC8X20
  • 35YK100MEFCT16.3X11 vs 35YXS3900MEFC18X35.5
  • 35YK100MEFCT16.3X11 vs 35YXS33MEFC5X11
  • 35YK100MEFCT16.3X11 vs 35YXS330MEFC10X12.5
  • 35YK100MEFCT16.3X11 vs 35YXS3300MEFC18X31.5
  • 35YK100MEFCT16.3X11 vs 35YXS3300MEFC16X35.5
  • 35YK100MEFCT16.3X11 vs 35YXS270MEFC8X16
  • 35YK100MEFCT16.3X11 vs 35YXS2700MEFC18X25
  • 35YK100MEFCT16.3X11 vs 35YXS2700MEFC16X31.5
  • 35YK100MEFCT16.3X11 vs 35YXS220MEFC8X16
  • 35YK100MEFCT16.3X11 vs 35YXS220MEFC8X11.5
  • 35YK100MEFCT16.3X11 vs 35YXS2200MEFC18X20
  • 35YK100MEFCT16.3X11 vs 35YXS2200MEFC16X25
  • 35YK100MEFCT16.3X11 vs 35YXS1800MEFC16X20
  • 35YK100MEFCT16.3X11 vs 35YXS1800MEFC12.5X35
  • 35YK100MEFCT16.3X11 vs 35YXS150MEFC8X11.5
  • 35YK100MEFCT16.3X11 vs 35YXS1500MEFC12.5X30
  • 35YK100MEFCT16.3X11 vs 35YXS1200MEFC12.5X25
  • 35YK100MEFCT16.3X11 vs 35YXS1000MEFC16X16
  • 35YK100MEFCT16.3X11 vs 35YXS1000MEFC12.5X20
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFRTA6.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFRT16.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFR6.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFCTA6.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFCT16.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM47MEFC6.3X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFRTA5X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFRT15X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFR5X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFCTA5X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFCT15X11
  • 35YK100MEFCT16.3X11 vs 35YXM33MEFC5X11
  • 35YK100MEFCT16.3X11 vs 35YXM100MEFRTA8X11.5
  • 35YK100MEFCT16.3X11 vs 35YXM100MEFRT78X11.5
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you