☰
35ZL150MEFC8X11.5
35ZL150MEFC8X11.5
Last Time Buy
Description:  CAP ALUM 150UF 20% 35V RADIAL
Manufacturer:  Rubycon
History Price: $0.10872
In Stock: 36800
35ZL150MEFC8X11.5 Specification
Specification
Part No
35ZL150MEFC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZL
Packaging
Bulk
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
35 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
380 mA @ 120 Hz
Size / Dimension
760 mA @ 100 kHz
Height - Seated (Max)
72 mOhms
Surface Mount Land Size
0.138" (3.50mm)
Mounting Type
0.315" Dia (8.00mm)
Package / Case
0.512" (13.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
35ZL150MEFC8X11.5 PDF Datasheet
35ZL150MEFC8X11.5 Related Parts
35ZL1000MEFC12.5X25
35ZL1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL1000MEFCG412.5X25
35ZL1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 35V RADIAL
35ZL10MEFC4X7
35ZL10MEFC4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCCR4X7
35ZL10MEFCCR4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCT54X7
35ZL10MEFCT54X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL10MEFCTZ4X7
35ZL10MEFCTZ4X7
Rubycon
CAP ALUM 10UF 20% 35V RADIAL
35ZL1200MEFC12.5X30
35ZL1200MEFC12.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFC16X20
35ZL1200MEFC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCG412.5X30
35ZL1200MEFCG412.5X30
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1200MEFCGC16X20
35ZL1200MEFCGC16X20
Rubycon
CAP ALUM 1200UF 20% 35V RADIAL
35ZL1500MEFC12.5X35
35ZL1500MEFC12.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZL1500MEFCG412.5X35
35ZL1500MEFCG412.5X35
Rubycon
CAP ALUM 1500UF 20% 35V RADIAL
35ZL150MEFC8X11.5 Compare Parts
  • 35ZL150MEFC8X11.5 vs 35ZT56MT16.3X11
  • 35ZL150MEFC8X11.5 vs 35ZT56M6.3X11
  • 35ZL150MEFC8X11.5 vs 35ZT560MG412.5X25
  • 35ZL150MEFC8X11.5 vs 35ZT560M12.5X25
  • 35ZL150MEFC8X11.5 vs 35ZT470MG412.5X20
  • 35ZL150MEFC8X11.5 vs 35ZT470M12.5X20
  • 35ZL150MEFC8X11.5 vs 35ZT330MT810X23
  • 35ZL150MEFC8X11.5 vs 35ZT330M10X23
  • 35ZL150MEFC8X11.5 vs 35ZT22MTA5X11
  • 35ZL150MEFC8X11.5 vs 35ZT22MT15X11
  • 35ZL150MEFC8X11.5 vs 35ZT22M5X11
  • 35ZL150MEFC8X11.5 vs 35ZT220MT810X16
  • 35ZL150MEFC8X11.5 vs 35ZT220M10X16
  • 35ZL150MEFC8X11.5 vs 35ZT180MTA8X20
  • 35ZL150MEFC8X11.5 vs 35ZT180MT78X20
  • 35ZL150MEFC8X11.5 vs 35ZT180M8X20
  • 35ZL150MEFC8X11.5 vs 35ZT150MT810X12.5
  • 35ZL150MEFC8X11.5 vs 35ZT150M10X12.5
  • 35ZL150MEFC8X11.5 vs 35ZT120M8X16
  • 35ZL150MEFC8X11.5 vs 35ZT100MTA8X11.5
  • 35ZL150MEFC8X11.5 vs 35ZT100MT78X11.5
  • 35ZL150MEFC8X11.5 vs 35ZT100M8X11.5
  • 35ZL150MEFC8X11.5 vs 35ZLS680MEFC10X23
  • 35ZL150MEFC8X11.5 vs 35ZLS560MEFC10X20
  • 35ZL150MEFC8X11.5 vs 35ZLS470MEFC10X16
  • 35ZL150MEFC8X11.5 vs 35ZLS390MEFC8X20
  • 35ZL150MEFC8X11.5 vs 35ZLS330MEFC10X12.5
  • 35ZL150MEFC8X11.5 vs 35ZLS270MEFC8X16
  • 35ZL150MEFC8X11.5 vs 35ZLS220MEFC8X11.5
  • 35ZL150MEFC8X11.5 vs 35ZLS1800MEFC12.5X35
  • 35ZL150MEFC8X11.5 vs 35ZLS1500MEFC12.5X30
  • 35ZL150MEFC8X11.5 vs 35ZLS1200MEFC12.5X25
  • 35ZL150MEFC8X11.5 vs 35ZLS1000MEFC12.5X20
  • 35ZL150MEFC8X11.5 vs 35ZLQ820MEFC10X25
  • 35ZL150MEFC8X11.5 vs 35ZLQ680MEFC10X20
  • 35ZL150MEFC8X11.5 vs 35ZLQ56MEFC5X11
  • 35ZL150MEFC8X11.5 vs 35ZLQ470MEFC10X16
  • 35ZL150MEFC8X11.5 vs 35ZLQ390MEFC8X20
  • 35ZL150MEFC8X11.5 vs 35ZLQ330MEFC10X12.5
  • 35ZL150MEFC8X11.5 vs 35ZLQ270MEFC8X16
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!