☰
385USC150MEFC20X35
385USC150MEFC20X35
Not For New Designs
Description:  CAP ALUM 150UF 20% 385V SNAP
Manufacturer:  Rubycon
History Price: $2.992
In Stock: 5440
385USC150MEFC20X35 Specification
Specification
Part No
385USC150MEFC20X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
385 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.1 A @ 120 Hz
Size / Dimension
1.54 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.787" Dia (20.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
385USC150MEFC20X35 PDF Datasheet
385USC150MEFC20X35 Related Parts
385MXC100MEFCSN25X25
385MXC100MEFCSN25X25
Rubycon
CAP ALUM 100UF 20% 385V SNAP
385MXC150MEFCSN25X30
385MXC150MEFCSN25X30
Rubycon
CAP ALUM 150UF 20% 385V SNAP
385MXC270MEFCSN30X35
385MXC270MEFCSN30X35
Rubycon
CAP ALUM 270UF 20% 385V SNAP
385USC100MEFCSN22X30
385USC100MEFCSN22X30
Rubycon
CAP ALUM 100UF 20% 385V SNAP
385USC150MEFCSN22X35
385USC150MEFCSN22X35
Rubycon
CAP ALUM 150UF 20% 385V SNAP
385USC390MEFCSN25X50
385USC390MEFCSN25X50
Rubycon
CAP ALUM 390UF 20% 385V SNAP
385KXF120MEFC30X20
385KXF120MEFC30X20
Rubycon
CAP ALUM 120UF 20% 385V SNAP
385KXF150MEFC35X20
385KXF150MEFC35X20
Rubycon
CAP ALUM 150UF 20% 385V SNAP
385KXF56MEFC22X20
385KXF56MEFC22X20
Rubycon
CAP ALUM 56UF 20% 385V SNAP
385KXF82MEFC25X20
385KXF82MEFC25X20
Rubycon
CAP ALUM 82UF 20% 385V SNAP
385MXC100MEFC25X25
385MXC100MEFC25X25
Rubycon
CAP ALUM 100UF 20% 385V SNAP
385MXC120MEFC25X25
385MXC120MEFC25X25
Rubycon
CAP ALUM 120UF 20% 385V SNAP
385USC150MEFC20X35 Compare Parts
  • 385USC150MEFC20X35 vs 385USC150MEFCSN22X35
  • 385USC150MEFC20X35 vs 385USC100MEFCSN22X30
  • 385USC150MEFC20X35 vs 385MXC270MEFCSN30X35
  • 385USC150MEFC20X35 vs 385MXC150MEFCSN25X30
  • 385USC150MEFC20X35 vs 385MXC100MEFCSN25X25
  • 385USC150MEFC20X35 vs 385VXS560MEFC30X50
  • 385USC150MEFC20X35 vs 385VXS390MEFC35X35
  • 385USC150MEFC20X35 vs 385VXS330MEFC35X30
  • 385USC150MEFC20X35 vs 385VXS270MEFC35X30
  • 385USC150MEFC20X35 vs 385VXS220MEFC35X25
  • 385USC150MEFC20X35 vs 385VXS220MEFC25X35
  • 385USC150MEFC20X35 vs 385VXS220MEFC22X45
  • 385USC150MEFC20X35 vs 385VXS180MEFC22X40
  • 385USC150MEFC20X35 vs 385VXS150MEFC25X25
  • 385USC150MEFC20X35 vs 385VXS150MEFC22X35
  • 385USC150MEFC20X35 vs 385USC390MEFC35X35
  • 385USC150MEFC20X35 vs 385USC390MEFC25X50
  • 385USC150MEFC20X35 vs 385USC330MEFC35X30
  • 385USC150MEFC20X35 vs 385USC270MEFC25X40
  • 385USC150MEFC20X35 vs 385USC270MEFC22X50
  • 385USC150MEFC20X35 vs 385USC220MEFC30X30
  • 385USC150MEFC20X35 vs 385USC220MEFC25X35
  • 385USC150MEFC20X35 vs 385USC220MEFC22X40
  • 385USC150MEFC20X35 vs 385USC180MEFC30X25
  • 385USC150MEFC20X35 vs 385USC150MEFC25X30
  • 385USC150MEFC20X35 vs 385USC150MEFC22X35
  • 385USC150MEFC20X35 vs 385USC120MEFC25X25
  • 385USC150MEFC20X35 vs 385USC100MEFC22X30
  • 385USC150MEFC20X35 vs 385USC100MEFC20X30
  • 385USC150MEFC20X35 vs 385MXC82MEFC22X25
  • 385USC150MEFC20X35 vs 385MXC82MEFC20X30
  • 385USC150MEFC20X35 vs 385MXC68MEFC20X30
  • 385USC150MEFC20X35 vs 385MXC56MEFC20X25
  • 385USC150MEFC20X35 vs 385MXC560MEFC35X45
  • 385USC150MEFC20X35 vs 385MXC330MEFCSN30X40
  • 385USC150MEFC20X35 vs 385MXC330MEFC35X30
  • 385USC150MEFC20X35 vs 385MXC270MEFC30X35
  • 385USC150MEFC20X35 vs 385MXC270MEFC25X45
  • 385USC150MEFC20X35 vs 385MXC220MEFC35X25
  • 385USC150MEFC20X35 vs 385MXC220MEFC30X30
  • Customer Reviews
    4.95 out of 5.00 stars from 174 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description