☰
400WXA2.2MEFCTA8X9
400WXA2.2MEFCTA8X9
Active
Description:  CAP ALUM 2.2UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: $0.1189
In Stock: 26920
400WXA2.2MEFCTA8X9 Specification
Specification
Part No
400WXA2.2MEFCTA8X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
35 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
400WXA2.2MEFCTA8X9 PDF Datasheet
400WXA2.2MEFCTA8X9 Related Parts
400AX10MEFC10X12.5
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC10X16
400AX15MEFC10X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFC8X20
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400WXA2.2MEFCTA8X9 Compare Parts
  • 400WXA2.2MEFCTA8X9 vs 400YXA33MEFCKC16X25
  • 400WXA2.2MEFCTA8X9 vs 400WXA68MEFC18X25
  • 400WXA2.2MEFCTA8X9 vs 400WXA4R7MEFC10X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA47MEFCGC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA47MEFC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA4.7MEFCT810X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA33MEFCGC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA33MEFCGC16X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA33MEFC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA33MEFC16X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA3.3MEFCT810X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA3.3MEFC10X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA22MEFCGC18X16
  • 400WXA2.2MEFCTA8X9 vs 400WXA22MEFCGC16X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA22MEFC18X16
  • 400WXA2.2MEFCTA8X9 vs 400WXA22MEFC16X20
  • 400WXA2.2MEFCTA8X9 vs 400WXA2.2MEFCT78X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA2.2MEFC8X9
  • 400WXA2.2MEFCTA8X9 vs 400WXA10MEFCGC16X16
  • 400WXA2.2MEFCTA8X9 vs 400WXA10MEFCG412.5X16
  • 400WXA2.2MEFCTA8X9 vs 400WXA10MEFC16X16
  • 400WXA2.2MEFCTA8X9 vs 400WXA10MEFC12.5X16
  • 400WXA2.2MEFCTA8X9 vs 400WA68MEFCGC18X25
  • 400WXA2.2MEFCTA8X9 vs 400WA68MEFC18X25
  • 400WXA2.2MEFCTA8X9 vs 400WA47MEFCGC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WA47MEFCCA18X20
  • 400WXA2.2MEFCTA8X9 vs 400WA47MEFC18X20
  • 400WXA2.2MEFCTA8X9 vs 400WA4.7MEFCT810X9
  • 400WXA2.2MEFCTA8X9 vs 400WA4.7MEFC10X9
  • 400WXA2.2MEFCTA8X9 vs 400WA22MEFCGC18X16
  • 400WXA2.2MEFCTA8X9 vs 400WA22MEFC18X16
  • 400WXA2.2MEFCTA8X9 vs 400WA10MEFCG412.5X16
  • 400WXA2.2MEFCTA8X9 vs 400WA10MEFC12.5X16
  • 400WXA2.2MEFCTA8X9 vs 400VXW150MEFC18X40
  • 400WXA2.2MEFCTA8X9 vs 400VXW120MEFCGC16X40
  • 400WXA2.2MEFCTA8X9 vs 400VXT820MEFCSN35X40
  • 400WXA2.2MEFCTA8X9 vs 400VXT820MEFCSN30X50
  • 400WXA2.2MEFCTA8X9 vs 400VXT680MEFCSN35X35
  • 400WXA2.2MEFCTA8X9 vs 400VXT680MEFCSN30X45
  • 400WXA2.2MEFCTA8X9 vs 400VXT680MEFCSN25X60
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!