☰
400YXA33MEFCKC16X25
400YXA33MEFCKC16X25
Obsolete
Description:  CAP ALUM 33UF 20% 400V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 20880
400YXA33MEFCKC16X25 Specification
Specification
Part No
400YXA33MEFCKC16X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
400 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
220 mA @ 120 Hz
Size / Dimension
330 mA @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
400YXA33MEFCKC16X25 PDF Datasheet
400YXA33MEFCKC16X25 Related Parts
400AX10MEFC10X12.5
400AX10MEFC10X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFC8X16
400AX10MEFC8X16
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX10MEFCT810X12.5
400AX10MEFCT810X12.5
Rubycon
CAP ALUM 10UF 20% 400V RADIAL
400AX12MEFC10X12.5
400AX12MEFC10X12.5
Rubycon
CAP ALUM 12UF 20% 400V RADIAL
400AX15MEFC10X16
400AX15MEFC10X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFC8X20
400AX15MEFC8X20
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX15MEFCT810X16
400AX15MEFCT810X16
Rubycon
CAP ALUM 15UF 20% 400V RADIAL
400AX18MEFC10X16
400AX18MEFC10X16
Rubycon
CAP ALUM 18UF 20% 400V RADIAL
400AX22MEFC12.5X16
400AX22MEFC12.5X16
Rubycon
CAP ALUM 22UF 20% 400V RADIAL
400AX24MEFC12.5X16
400AX24MEFC12.5X16
Rubycon
CAP ALUM 24UF 20% 400V RADIAL
400AX4.7MEFC8X9
400AX4.7MEFC8X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400AX4.7MEFCT78X9
400AX4.7MEFCT78X9
Rubycon
CAP ALUM 4.7UF 20% 400V RADIAL
400YXA33MEFCKC16X25 Compare Parts
  • 400YXA33MEFCKC16X25 vs 400WXA68MEFC18X25
  • 400YXA33MEFCKC16X25 vs 400WXA4R7MEFC10X9
  • 400YXA33MEFCKC16X25 vs 400WXA47MEFCGC18X20
  • 400YXA33MEFCKC16X25 vs 400WXA47MEFC18X20
  • 400YXA33MEFCKC16X25 vs 400WXA4.7MEFCT810X9
  • 400YXA33MEFCKC16X25 vs 400WXA33MEFCGC18X20
  • 400YXA33MEFCKC16X25 vs 400WXA33MEFCGC16X20
  • 400YXA33MEFCKC16X25 vs 400WXA33MEFC18X20
  • 400YXA33MEFCKC16X25 vs 400WXA33MEFC16X20
  • 400YXA33MEFCKC16X25 vs 400WXA3.3MEFCT810X9
  • 400YXA33MEFCKC16X25 vs 400WXA3.3MEFC10X9
  • 400YXA33MEFCKC16X25 vs 400WXA22MEFCGC18X16
  • 400YXA33MEFCKC16X25 vs 400WXA22MEFCGC16X20
  • 400YXA33MEFCKC16X25 vs 400WXA22MEFC18X16
  • 400YXA33MEFCKC16X25 vs 400WXA22MEFC16X20
  • 400YXA33MEFCKC16X25 vs 400WXA2.2MEFCTA8X9
  • 400YXA33MEFCKC16X25 vs 400WXA2.2MEFCT78X9
  • 400YXA33MEFCKC16X25 vs 400WXA2.2MEFC8X9
  • 400YXA33MEFCKC16X25 vs 400WXA10MEFCGC16X16
  • 400YXA33MEFCKC16X25 vs 400WXA10MEFCG412.5X16
  • 400YXA33MEFCKC16X25 vs 400WXA10MEFC16X16
  • 400YXA33MEFCKC16X25 vs 400WXA10MEFC12.5X16
  • 400YXA33MEFCKC16X25 vs 400WA68MEFCGC18X25
  • 400YXA33MEFCKC16X25 vs 400WA68MEFC18X25
  • 400YXA33MEFCKC16X25 vs 400WA47MEFCGC18X20
  • 400YXA33MEFCKC16X25 vs 400WA47MEFCCA18X20
  • 400YXA33MEFCKC16X25 vs 400WA47MEFC18X20
  • 400YXA33MEFCKC16X25 vs 400WA4.7MEFCT810X9
  • 400YXA33MEFCKC16X25 vs 400WA4.7MEFC10X9
  • 400YXA33MEFCKC16X25 vs 400WA22MEFCGC18X16
  • 400YXA33MEFCKC16X25 vs 400WA22MEFC18X16
  • 400YXA33MEFCKC16X25 vs 400WA10MEFCG412.5X16
  • 400YXA33MEFCKC16X25 vs 400WA10MEFC12.5X16
  • 400YXA33MEFCKC16X25 vs 400VXW150MEFC18X40
  • 400YXA33MEFCKC16X25 vs 400VXW120MEFCGC16X40
  • 400YXA33MEFCKC16X25 vs 400VXT820MEFCSN35X40
  • 400YXA33MEFCKC16X25 vs 400VXT820MEFCSN30X50
  • 400YXA33MEFCKC16X25 vs 400VXT680MEFCSN35X35
  • 400YXA33MEFCKC16X25 vs 400VXT680MEFCSN30X45
  • 400YXA33MEFCKC16X25 vs 400VXT680MEFCSN25X60
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!