Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 420MXH330MEFC25X45
420MXH330MEFC25X45
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 420V SNAP
Manufacturer:
Rubycon
Datasheet:
420MXH330MEFC25X45 Datasheet
History Price: $4.00685
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
420MXH330MEFC25X45 Specification
Specification
Part No
420MXH330MEFC25X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
420 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.75 A @ 120 Hz
Size / Dimension
2.45 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
420MXH330MEFC25X45 PDF Datasheet
420MXH330MEFC25X45 Datasheet
Click and Download: 420MXH330MEFC25X45 Datasheet
420MXH330MEFC25X45 Related Parts
420AXW82MEFC18X30
Rubycon
CAP ALUM 82UF 20% 420V RADIAL
420BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 420V RADIAL
420BXC68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 420V RADIAL
420BXW100MEFC14.5X45
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFC16X35
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFC18X30
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR14.5X45
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR16X35
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW100MEFR18X30
Rubycon
CAP ALUM 100UF 20% 420V RADIAL
420BXW120MEFC16X40
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420BXW120MEFC18X35
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420BXW120MEFR16X40
Rubycon
CAP ALUM 120UF 20% 420V RADIAL
420MXH330MEFC25X45 Compare Parts
420MXH330MEFC25X45 vs 420VXT820MEFCSN30X50
420MXH330MEFC25X45 vs 420VXT680MEFCSN35X35
420MXH330MEFC25X45 vs 420VXT680MEFCSN30X45
420MXH330MEFC25X45 vs 420VXT680MEFCSN25X60
420MXH330MEFC25X45 vs 420VXT560MEFCSN30X40
420MXH330MEFC25X45 vs 420VXT560MEFCSN25X55
420MXH330MEFC25X45 vs 420VXT470MEFCSN35X30
420MXH330MEFC25X45 vs 420VXT470MEFCSN30X35
420MXH330MEFC25X45 vs 420VXT470MEFCSN25X45
420MXH330MEFC25X45 vs 420VXT470MEFCSN22X60
420MXH330MEFC25X45 vs 420VXT390MEFCSN35X25
420MXH330MEFC25X45 vs 420VXT390MEFCSN30X30
420MXH330MEFC25X45 vs 420VXT390MEFCSN25X40
420MXH330MEFC25X45 vs 420VXT390MEFCSN22X50
420MXH330MEFC25X45 vs 420VXT330MEFCSN30X30
420MXH330MEFC25X45 vs 420VXT330MEFCSN25X35
420MXH330MEFC25X45 vs 420VXT330MEFCSN22X45
420MXH330MEFC25X45 vs 420VXT270MEFCSN30X25
420MXH330MEFC25X45 vs 420VXT270MEFCSN25X30
420MXH330MEFC25X45 vs 420VXT270MEFCSN22X40
420MXH330MEFC25X45 vs 420VXT220MEFCSN25X30
420MXH330MEFC25X45 vs 420VXT220MEFCSN22X35
420MXH330MEFC25X45 vs 420VXT180MEFCSN25X25
420MXH330MEFC25X45 vs 420VXT180MEFCSN22X30
420MXH330MEFC25X45 vs 420VXT150MEFCSN22X25
420MXH330MEFC25X45 vs 420VXT1200MEFCSN35X55
420MXH330MEFC25X45 vs 420VXT1000MEFCSN35X50
420MXH330MEFC25X45 vs 420VXT1000MEFCSN30X60
420MXH330MEFC25X45 vs 420VXH270MEFCSN25X40
420MXH330MEFC25X45 vs 420VXH180MEFCSN25X30
420MXH330MEFC25X45 vs 420VXH150MEFCSN22X35
420MXH330MEFC25X45 vs 420VXG470MEFCSN35X40
420MXH330MEFC25X45 vs 420VXG220MEFCSN35X25
420MXH330MEFC25X45 vs 420VXG180MEFCSN30X25
420MXH330MEFC25X45 vs 420VXG180MEFCSN22X45
420MXH330MEFC25X45 vs 420VXG150MEFCSN25X30
420MXH330MEFC25X45 vs 420VXG100MEFCSN22X30
420MXH330MEFC25X45 vs 420USH820MEFC35X45
420MXH330MEFC25X45 vs 420USH390MEFC30X30
420MXH330MEFC25X45 vs 420USH390MEFC22X50
Customer Reviews
4.95 out of 5.00 stars from 171 customer reviews from all over the world
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top