☰
450KXF150MEFC35X20
450KXF150MEFC35X20
Active
Description:  CAP ALUM 150UF 20% 450V SNAP
Manufacturer:  Rubycon
History Price: $8.5373
In Stock: 45060
450KXF150MEFC35X20 Specification
Specification
Part No
450KXF150MEFC35X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
150 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
800 mA @ 120 Hz
Size / Dimension
1.12 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.378" Dia (35.00mm)
Mounting Type
0.866" (22.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
450KXF150MEFC35X20 PDF Datasheet
450KXF150MEFC35X20 Related Parts
450BXA15MEFCG412.5X25
450BXA15MEFCG412.5X25
Rubycon
CAP ALUM 15UF 20% 450V RADIAL
450BXA22MEFC18X20
450BXA22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 450V RADIAL
450BXA33KEFCGC18X25
450BXA33KEFCGC18X25
Rubycon
CAP ALUM 33UF 10% 450V RADIAL
450BXA3R3MEFC10X16
450BXA3R3MEFC10X16
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
450BXA47M18X25
450BXA47M18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFC18X25
450BXA47MEFC18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFCRX18X31.5
450BXA47MEFCRX18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MRI18X31.5
450BXA47MRI18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA68MEFC18X25
450BXA68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
450BXA6R8MEFCT810X20
450BXA6R8MEFCT810X20
Rubycon
CAP ALUM 6.8UF 20% 450V RADIAL
450BXC10MEFC10X16
450BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXC10MEFC10X20
450BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450KXF150MEFC35X20 Compare Parts
  • 450KXF150MEFC35X20 vs 450WXA6R8MEFCGA12.5X16
  • 450KXF150MEFC35X20 vs 450WXA6.8MEFCG412.5X16
  • 450KXF150MEFC35X20 vs 450WXA6.8MEFC12.5X16
  • 450KXF150MEFC35X20 vs 450WXA47MEFCGC18X25
  • 450KXF150MEFC35X20 vs 450WXA47MEFC18X25
  • 450KXF150MEFC35X20 vs 450WXA33MEFCGC18X25
  • 450KXF150MEFC35X20 vs 450WXA33MEFC18X25
  • 450KXF150MEFC35X20 vs 450WXA2R2MEFC10X9
  • 450KXF150MEFC35X20 vs 450WXA22MEFCGC16X20
  • 450KXF150MEFC35X20 vs 450WXA22MEFC16X20
  • 450KXF150MEFC35X20 vs 450WXA2.2MEFCT810X9
  • 450KXF150MEFC35X20 vs 450WXA2.2MEFC10X9
  • 450KXF150MEFC35X20 vs 450WXA10MEFCGC16X16
  • 450KXF150MEFC35X20 vs 450WXA10MEFCCE16X16
  • 450KXF150MEFC35X20 vs 450WXA10MEFC16X16
  • 450KXF150MEFC35X20 vs 450WXA1.5MEFCTA8X9
  • 450KXF150MEFC35X20 vs 450WXA1.5MEFCT78X9
  • 450KXF150MEFC35X20 vs 450WXA1.5MEFC8X9
  • 450KXF150MEFC35X20 vs 450WA6.8MEFCG412.5X16
  • 450KXF150MEFC35X20 vs 450WA6.8MEFC12.5X16
  • 450KXF150MEFC35X20 vs 450WA3.3MEFCT810X9
  • 450KXF150MEFC35X20 vs 450WA3.3MEFC10X9
  • 450KXF150MEFC35X20 vs 450WA2R2MEFC10X9
  • 450KXF150MEFC35X20 vs 450WA2.2MEFCT810X9
  • 450KXF150MEFC35X20 vs 450WA2.2MEFC10X9
  • 450KXF150MEFC35X20 vs 450VXT820MEFCSN35X45
  • 450KXF150MEFC35X20 vs 450VXT820MEFCSN30X55
  • 450KXF150MEFC35X20 vs 450VXT680MEFCSN35X40
  • 450KXF150MEFC35X20 vs 450VXT680MEFCSN30X50
  • 450KXF150MEFC35X20 vs 450VXT560MEFCSN35X35
  • 450KXF150MEFC35X20 vs 450VXT560MEFCSN30X40
  • 450KXF150MEFC35X20 vs 450VXT560MEFCSN25X55
  • 450KXF150MEFC35X20 vs 450VXT470MEFCSN35X30
  • 450KXF150MEFC35X20 vs 450VXT470MEFCSN25X50
  • 450KXF150MEFC35X20 vs 450VXT390MEFCSN35X30
  • 450KXF150MEFC35X20 vs 450VXT390MEFCSN30X35
  • 450KXF150MEFC35X20 vs 450VXT390MEFCSN25X45
  • 450KXF150MEFC35X20 vs 450VXT390MEFCSN22X55
  • 450KXF150MEFC35X20 vs 450VXT330MEFCSN35X25
  • 450KXF150MEFC35X20 vs 450VXT330MEFCSN30X30
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)