☰
450MPK474J
450MPK474J
Active
Description:  CAP FILM 0.47UF 5% 450VDC RADIAL
Manufacturer:  Rubycon
Datasheet:   450MPK474J Datasheet
History Price: $0.84
In Stock: 37060
450MPK474J Specification
Specification
Part No
450MPK474J
Category
Film Capacitors
Manufacturer
Rubycon
Series
MPK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.47 µF
Tolerance
?%
Voltage Rating - AC
-
Voltage Rating - DC
450V
Dielectric Material
Polypropylene (PP), Metallized
Operating Temperature
-
Mounting Type
-40℃ ~ 105℃
Package / Case
Through Hole
Size / Dimension
Radial
Height - Seated (Max)
0.709" L x 0.256" W (18.00mm x 6.50mm)
Termination
0.433" (11.00mm)
Lead Spacing
PC Pins
Applications
0.591" (15.00mm)
Ratings
Power Factor Correction (PFC)
Features
-
ESR (Equivalent Series Resistance)
-
450MPK474J PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you