☰
450WXA1.5MEFCTA8X9
450WXA1.5MEFCTA8X9
Active
Description:  CAP ALUM 1.5UF 20% 450V RADIAL
Manufacturer:  Rubycon
History Price: $0.12635
In Stock: 19920
450WXA1.5MEFCTA8X9 Specification
Specification
Part No
450WXA1.5MEFCTA8X9
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WXA
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1.5 µF
Tolerance
?0%
Voltage - Rated
450 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
19 mA @ 120 Hz
Size / Dimension
0.197" (5.00mm)
Height - Seated (Max)
0.315" Dia (8.00mm)
Surface Mount Land Size
0.413" (10.50mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can
Ripple Current @ High Frequency
28.5 mA @ 10 kHz
450WXA1.5MEFCTA8X9 PDF Datasheet
450WXA1.5MEFCTA8X9 Related Parts
450BXA15MEFCG412.5X25
450BXA15MEFCG412.5X25
Rubycon
CAP ALUM 15UF 20% 450V RADIAL
450BXA22MEFC18X20
450BXA22MEFC18X20
Rubycon
CAP ALUM 22UF 20% 450V RADIAL
450BXA33KEFCGC18X25
450BXA33KEFCGC18X25
Rubycon
CAP ALUM 33UF 10% 450V RADIAL
450BXA3R3MEFC10X16
450BXA3R3MEFC10X16
Rubycon
CAP ALUM 3.3UF 20% 450V RADIAL
450BXA47M18X25
450BXA47M18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFC18X25
450BXA47MEFC18X25
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MEFCRX18X31.5
450BXA47MEFCRX18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA47MRI18X31.5
450BXA47MRI18X31.5
Rubycon
CAP ALUM 47UF 20% 450V RADIAL
450BXA68MEFC18X25
450BXA68MEFC18X25
Rubycon
CAP ALUM 68UF 20% 450V RADIAL
450BXA6R8MEFCT810X20
450BXA6R8MEFCT810X20
Rubycon
CAP ALUM 6.8UF 20% 450V RADIAL
450BXC10MEFC10X16
450BXC10MEFC10X16
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450BXC10MEFC10X20
450BXC10MEFC10X20
Rubycon
CAP ALUM 10UF 20% 450V RADIAL
450WXA1.5MEFCTA8X9 Compare Parts
  • 450WXA1.5MEFCTA8X9 vs 450WXA6R8MEFCGA12.5X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA6.8MEFCG412.5X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA6.8MEFC12.5X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA47MEFCGC18X25
  • 450WXA1.5MEFCTA8X9 vs 450WXA47MEFC18X25
  • 450WXA1.5MEFCTA8X9 vs 450WXA33MEFCGC18X25
  • 450WXA1.5MEFCTA8X9 vs 450WXA33MEFC18X25
  • 450WXA1.5MEFCTA8X9 vs 450WXA2R2MEFC10X9
  • 450WXA1.5MEFCTA8X9 vs 450WXA22MEFCGC16X20
  • 450WXA1.5MEFCTA8X9 vs 450WXA22MEFC16X20
  • 450WXA1.5MEFCTA8X9 vs 450WXA2.2MEFCT810X9
  • 450WXA1.5MEFCTA8X9 vs 450WXA2.2MEFC10X9
  • 450WXA1.5MEFCTA8X9 vs 450WXA10MEFCGC16X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA10MEFCCE16X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA10MEFC16X16
  • 450WXA1.5MEFCTA8X9 vs 450WXA1.5MEFCT78X9
  • 450WXA1.5MEFCTA8X9 vs 450WXA1.5MEFC8X9
  • 450WXA1.5MEFCTA8X9 vs 450WA6.8MEFCG412.5X16
  • 450WXA1.5MEFCTA8X9 vs 450WA6.8MEFC12.5X16
  • 450WXA1.5MEFCTA8X9 vs 450WA3.3MEFCT810X9
  • 450WXA1.5MEFCTA8X9 vs 450WA3.3MEFC10X9
  • 450WXA1.5MEFCTA8X9 vs 450WA2R2MEFC10X9
  • 450WXA1.5MEFCTA8X9 vs 450WA2.2MEFCT810X9
  • 450WXA1.5MEFCTA8X9 vs 450WA2.2MEFC10X9
  • 450WXA1.5MEFCTA8X9 vs 450VXT820MEFCSN35X45
  • 450WXA1.5MEFCTA8X9 vs 450VXT820MEFCSN30X55
  • 450WXA1.5MEFCTA8X9 vs 450VXT680MEFCSN35X40
  • 450WXA1.5MEFCTA8X9 vs 450VXT680MEFCSN30X50
  • 450WXA1.5MEFCTA8X9 vs 450VXT560MEFCSN35X35
  • 450WXA1.5MEFCTA8X9 vs 450VXT560MEFCSN30X40
  • 450WXA1.5MEFCTA8X9 vs 450VXT560MEFCSN25X55
  • 450WXA1.5MEFCTA8X9 vs 450VXT470MEFCSN35X30
  • 450WXA1.5MEFCTA8X9 vs 450VXT470MEFCSN25X50
  • 450WXA1.5MEFCTA8X9 vs 450VXT390MEFCSN35X30
  • 450WXA1.5MEFCTA8X9 vs 450VXT390MEFCSN30X35
  • 450WXA1.5MEFCTA8X9 vs 450VXT390MEFCSN25X45
  • 450WXA1.5MEFCTA8X9 vs 450VXT390MEFCSN22X55
  • 450WXA1.5MEFCTA8X9 vs 450VXT330MEFCSN35X25
  • 450WXA1.5MEFCTA8X9 vs 450VXT330MEFCSN30X30
  • 450WXA1.5MEFCTA8X9 vs 450VXT330MEFCSN25X40
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.