☰
475MXH220MEFCSN30X35
475MXH220MEFCSN30X35
Active
Description:  CAP ALUM 220UF 20% 475V SNAP
Manufacturer:  Rubycon
History Price: $6.88
In Stock: 38320
475MXH220MEFCSN30X35 Specification
Specification
Part No
475MXH220MEFCSN30X35
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 µF
Tolerance
?0%
Voltage - Rated
475 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.36 A @ 120 Hz
Size / Dimension
1.904 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
475MXH220MEFCSN30X35 PDF Datasheet
475MXH220MEFCSN30X35 Related Parts
475AVD035MCR
475AVD035MCR
Illinois Capacitor
CAP ALUM 4.7UF 20% 35V SMD
475AVD050MDR
475AVD050MDR
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V SMD
475AXZ035M
475AXZ035M
Illinois Capacitor
CAP ALUM 4.7UF 20% 35V SMD
475AXZ050M
475AXZ050M
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V SMD
475BPA050M
475BPA050M
Illinois Capacitor
CAP ALUM 4.7UF 20% 50V AXIAL
475BPA100M
475BPA100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V AXIAL
475BPS100M
475BPS100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V RADIAL
475CKE100M
475CKE100M
Illinois Capacitor
CAP ALUM 4.7UF 20% 100V RADIAL
475CKE160M
475CKE160M
Illinois Capacitor
CAP ALUM 4.7UF 20% 160V RADIAL
475CKE200M
475CKE200M
Illinois Capacitor
CAP ALUM 4.7UF 20% 200V RADIAL
475CKE250M
475CKE250M
Illinois Capacitor
CAP ALUM 4.7UF 20% 250V RADIAL
475CKE350M
475CKE350M
Illinois Capacitor
CAP ALUM 4.7UF 20% 350V RADIAL
475MXH220MEFCSN30X35 Compare Parts
  • 475MXH220MEFCSN30X35 vs 475TTA450M
  • 475MXH220MEFCSN30X35 vs 475TTA350M
  • 475MXH220MEFCSN30X35 vs 475TTA160M
  • 475MXH220MEFCSN30X35 vs 475TTA100M
  • 475MXH220MEFCSN30X35 vs 475TTA050M
  • 475MXH220MEFCSN30X35 vs 475TMA400M
  • 475MXH220MEFCSN30X35 vs 475TLS050M
  • 475MXH220MEFCSN30X35 vs 475SVL050MDW
  • 475MXH220MEFCSN30X35 vs 475SVL035MCW
  • 475MXH220MEFCSN30X35 vs 475SVH050MDR
  • 475MXH220MEFCSN30X35 vs 475SVH035MCR
  • 475MXH220MEFCSN30X35 vs 475SVF050M
  • 475MXH220MEFCSN30X35 vs 475SML100MD8
  • 475MXH220MEFCSN30X35 vs 475SML050MD5
  • 475MXH220MEFCSN30X35 vs 475SML050M
  • 475MXH220MEFCSN30X35 vs 475SML035M
  • 475MXH220MEFCSN30X35 vs 475SMH050MQ5
  • 475MXH220MEFCSN30X35 vs 475SMH050M
  • 475MXH220MEFCSN30X35 vs 475SMH035M
  • 475MXH220MEFCSN30X35 vs 475RSS050M
  • 475MXH220MEFCSN30X35 vs 475RSS035M
  • 475MXH220MEFCSN30X35 vs 475MXK820MEFCSN35X60
  • 475MXH220MEFCSN30X35 vs 475MXK560MEFCSN30X55
  • 475MXH220MEFCSN30X35 vs 475MXK330MEFCSN35X30
  • 475MXH220MEFCSN30X35 vs 475MXK220MEFCSN30X30
  • 475MXH220MEFCSN30X35 vs 475MXK120MEFCSN22X30
  • 475MXH220MEFCSN30X35 vs 475MXH82MEFCSN22X30
  • 475MXH220MEFCSN30X35 vs 475MXH68MEFCSN22X25
  • 475MXH220MEFCSN30X35 vs 475MXH560MEFCSN35X55
  • 475MXH220MEFCSN30X35 vs 475MXH470MEFCSN35X50
  • 475MXH220MEFCSN30X35 vs 475MXH470MEFCSN30X60
  • 475MXH220MEFCSN30X35 vs 475MXH390MEFCSN35X40
  • 475MXH220MEFCSN30X35 vs 475MXH390MEFCSN30X55
  • 475MXH220MEFCSN30X35 vs 475MXH330MEFCSN35X40
  • 475MXH220MEFCSN30X35 vs 475MXH330MEFCSN30X45
  • 475MXH220MEFCSN30X35 vs 475MXH270MEFCSN35X35
  • 475MXH220MEFCSN30X35 vs 475MXH270MEFCSN30X40
  • 475MXH220MEFCSN30X35 vs 475MXH270MEFCSN25X55
  • 475MXH220MEFCSN30X35 vs 475MXH220MEFCSN35X30
  • 475MXH220MEFCSN30X35 vs 475MXH220MEFCSN25X45
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you