☰
4SLE68M1.4X7.3
4SLE68M1.4X7.3
Not For New Designs
Description:  CAP ALUM POLY 68UF 20% 4V SMD
Manufacturer:  Rubycon
History Price: $0.4949
In Stock: 20560
4SLE68M1.4X7.3 Specification
Specification
Part No
4SLE68M1.4X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SLE
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
68 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.055" (1.40mm)
Surface Mount Land Size
-
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
4SLE68M1.4X7.3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 147 customer reviews from all over the world
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description