Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Polymer Capacitors
/ Rubycon 4SWZ180MR09
4SWZ180MR09
Obsolete
Aluminum Polymer Capacitors
Description:
CAP ALUM POLY 180UF 20% 4V SMD
Manufacturer:
Rubycon
Datasheet:
4SWZ180MR09 Datasheet
History Price: Obsolete
In Stock: 36000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
4SWZ180MR09 Specification
Specification
Part No
4SWZ180MR09
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SWZ
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
180 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
3 A @ 100 kHz
Lead Spacing
-
Size / Dimension
0.287" L x 0.169" W (7.30mm x 4.30mm)
Height - Seated (Max)
0.075" (1.90mm)
Surface Mount Land Size
0.287" L x 0.169" W (7.30mm x 4.30mm)
Mounting Type
Surface Mount
Package / Case
2917 (7343 Metric)
4SWZ180MR09 PDF Datasheet
4SWZ180MR09 Datasheet
Click and Download: 4SWZ180MR09 Datasheet
4SWZ180MR09 Related Parts
4SW150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SW180M
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SW220M
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW270M
Rubycon
CAP ALUM POLY 270UF 20% 4V SMD
4SWZ220MR09
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW150M2.7X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SW180M2.9X7.3
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SW220M2.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW220MX
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SW270M2.9X7.3
Rubycon
CAP ALUM POLY 270UF 20% 4V SMD
4SWZ180M1.9X7.3
Rubycon
CAP ALUM POLY 180UF 20% 4V SMD
4SWZ220M1.9X7.3
Rubycon
CAP ALUM POLY 220UF 20% 4V SMD
4SWZ180MR09 Compare Parts
4SWZ180MR09 vs 4SW270M
4SWZ180MR09 vs 4SW220M
4SWZ180MR09 vs 4SW180M
4SWZ180MR09 vs 4SW150M
4SWZ180MR09 vs 4SWZ220M1.9X7.3
4SWZ180MR09 vs 4SWZ180M1.9X7.3
4SWZ180MR09 vs 4SW270M2.9X7.3
4SWZ180MR09 vs 4SW220MX
4SWZ180MR09 vs 4SW220M2.9X7.3
4SWZ180MR09 vs 4SW180M2.9X7.3
4SWZ180MR09 vs 4SW150M2.7X7.3
Customer Reviews
4.95 out of 5.00 stars from 86 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.