☰
4SXE68M1.9X7.3
4SXE68M1.9X7.3
Not For New Designs
Description:  CAP ALUM POLY 68UF 20% 4V SMD
Manufacturer:  Rubycon
History Price: $0.4949
In Stock: 1680
4SXE68M1.9X7.3 Specification
Specification
Part No
4SXE68M1.9X7.3
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PC-CON, SXE
Packaging
Tape & Reel (TR)
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
68 µF
Tolerance
±20%
Voltage - Rated
4 V
ESR (Equivalent Series Resistance)
9mOhm
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
-
Applications
General Purpose
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.287" L x 0.169" W (7.30mm x 4.30mm)
Lead Spacing
0.075" (1.90mm)
Size / Dimension
-
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
2917 (7343 Metric)
Mounting Type
-
Package / Case
-
4SXE68M1.9X7.3 PDF Datasheet
4SXE68M1.9X7.3 Related Parts
4SXB100M
4SXB100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M
4SXB150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE100M
4SXE100M
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXE120M
4SXE120M
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE150M
4SXE150M
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE68M
4SXE68M
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE82M
4SXE82M
Rubycon
CAP ALUM POLY 82UF 20% 4V SMD
4SXB100M1.9X7.3
4SXB100M1.9X7.3
Rubycon
CAP ALUM POLY 100UF 20% 4V SMD
4SXB150M1.9X7.3
4SXB150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXB68M1.9X7.3
4SXB68M1.9X7.3
Rubycon
CAP ALUM POLY 68UF 20% 4V SMD
4SXE120M1.9X7.3
4SXE120M1.9X7.3
Rubycon
CAP ALUM POLY 120UF 20% 4V SMD
4SXE150M1.9X7.3
4SXE150M1.9X7.3
Rubycon
CAP ALUM POLY 150UF 20% 4V SMD
4SXE68M1.9X7.3 Compare Parts
  • 4SXE68M1.9X7.3 vs 4SXE68M
  • 4SXE68M1.9X7.3 vs 4SXE150M
  • 4SXE68M1.9X7.3 vs 4SXE120M
  • 4SXE68M1.9X7.3 vs 4SXE100M
  • 4SXE68M1.9X7.3 vs 4SXB150M
  • 4SXE68M1.9X7.3 vs 4SXB100M
  • 4SXE68M1.9X7.3 vs 4SXE82M1.9X7.3
  • 4SXE68M1.9X7.3 vs 4SXE150M1.9X7.3
  • 4SXE68M1.9X7.3 vs 4SXE120M1.9X7.3
  • 4SXE68M1.9X7.3 vs 4SXB68M1.9X7.3
  • 4SXE68M1.9X7.3 vs 4SXB150M1.9X7.3
  • 4SXE68M1.9X7.3 vs 4SXB100M1.9X7.3
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet