☰
50CFV100M10X10.5
50CFV100M10X10.5
Active
Description:  CAP ALUM HYB SMD
Manufacturer:  Rubycon
History Price: $1.74
In Stock: 17280
50CFV100M10X10.5 Specification
Specification
Part No
50CFV100M10X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
CFV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
28mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.394" Dia (10.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.406" L x 0.406" W (10.30mm x 10.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
1.6 A @ 100 kHz
Package / Case
240 mA @ 100 Hz
50CFV100M10X10.5 PDF Datasheet
50CFV100M10X10.5 Related Parts
50CEV100M10X10.5
50CEV100M10X10.5
Rubycon
CAP ALUM HYB SMD
50CEV68M8X10.5
50CEV68M8X10.5
Rubycon
CAP ALUM HYB SMD
50CFV68M8X10.5
50CFV68M8X10.5
Rubycon
CAP ALUM HYB SMD
50CZE100M10X9
50CZE100M10X9
Rubycon
CAP ALUM HYB SMD
50CZE68M8X9
50CZE68M8X9
Rubycon
CAP ALUM HYB SMD
50CZF100M10X9
50CZF100M10X9
Rubycon
CAP ALUM HYB 100UF 20% 50V T/H
50CZF68M8X9
50CZF68M8X9
Rubycon
CAP ALUM HYB 68UF 20% 50V T/H
50CFV100M10X10.5 Compare Parts
  • 50CFV100M10X10.5 vs 50CZF100M10X9
  • 50CFV100M10X10.5 vs 50CZE68M8X9
  • 50CFV100M10X10.5 vs 50CZE100M10X9
  • 50CFV100M10X10.5 vs 50CFV68M8X10.5
  • 50CFV100M10X10.5 vs 50CEV68M8X10.5
  • 50CFV100M10X10.5 vs 50CEV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much