Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50JEV47M8X10.5
50JEV47M8X10.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 50V SMD
Manufacturer:
Rubycon
Datasheet:
50JEV47M8X10.5 Datasheet
History Price: $0.72
In Stock: 35760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50JEV47M8X10.5 Specification
Specification
Part No
50JEV47M8X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
JEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
High Temperature Reflow
Lead Spacing
240 mA @ 120 Hz
Size / Dimension
360 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50JEV47M8X10.5 PDF Datasheet
50JEV47M8X10.5 Datasheet
Click and Download: 50JEV47M8X10.5 Datasheet
50JEV47M8X10.5 Related Parts
50JEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50JEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50JGV0.33M4X6.1
Rubycon
CAP ALUM 0.33UF 20% 50V SMD
50JGV0.47M4X6.1
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50JGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JGV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JGV10M6.3X6.1
Rubycon
CAP ALUM 10UF 20% 50V SMD
50JGV1M4X6.1
Rubycon
CAP ALUM 1UF 20% 50V SMD
50JGV4.7M5X6.1
Rubycon
CAP ALUM 4.7UF 20% 50V SMD
50JGV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50JKV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50JEV47M8X10.5 Compare Parts
50JEV47M8X10.5 vs 50JGV47M8X10.5
50JEV47M8X10.5 vs 50JGV4.7M5X6.1
50JEV47M8X10.5 vs 50JGV1M4X6.1
50JEV47M8X10.5 vs 50JGV10M6.3X6.1
50JEV47M8X10.5 vs 50JGV100M8X10.5
50JEV47M8X10.5 vs 50JGV100M10X10.5
50JEV47M8X10.5 vs 50JGV0.47M4X6.1
50JEV47M8X10.5 vs 50JGV0.33M4X6.1
50JEV47M8X10.5 vs 50JEV10M6.3X5.5
50JEV47M8X10.5 vs 50JEV10M5X5.5
50JEV47M8X10.5 vs 50JZV220M10X10.5
50JEV47M8X10.5 vs 50JGV47M10X10.5
50JEV47M8X10.5 vs 50JGV22M6.3X8
50JEV47M8X10.5 vs 50JEV100M8X10.5
50JEV47M8X10.5 vs 50JEV100M10X10.5
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet