☰
50LSQ6800M36X50
50LSQ6800M36X50
Obsolete
Description:  CAP ALUM 6800UF 20% 50V SCREW
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 13760
50LSQ6800M36X50 Specification
Specification
Part No
50LSQ6800M36X50
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSQ
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
6800 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
3.3 A @ 120 Hz
Size / Dimension
3.564 A @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
1.417" Dia (36.00mm)
Mounting Type
2.087" (53.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Chassis Mount
Ripple Current @ High Frequency
Radial, Can - Screw Terminals
50LSQ6800M36X50 PDF Datasheet
50LSQ6800M36X50 Related Parts
50LSQ100000MNB64X119
50LSQ100000MNB64X119
Rubycon
CAP ALUM 100000UF 20% 50V SCREW
50LSQ10000MEFC36X50
50LSQ10000MEFC36X50
Rubycon
CAP ALUM 10000UF 20% 50V SCREW
50LSQ22000MEFC36X98
50LSQ22000MEFC36X98
Rubycon
CAP ALUM 22000UF 20% 50V SCREW
50LSQ47000MEFC51X98
50LSQ47000MEFC51X98
Rubycon
CAP ALUM 47000UF 20% 50V SCREW
50LSW22000MEFC36X118
50LSW22000MEFC36X118
Rubycon
CAP ALUM 22000UF 20% 50V SCREW
50LSW27000MEFC51X83
50LSW27000MEFC51X83
Rubycon
CAP ALUM 27000UF 20% 50V SCREW
50LSQ10000M36X50
50LSQ10000M36X50
Rubycon
CAP ALUM 10000UF 20% 50V SCREW
50LSQ33000M51X83
50LSQ33000M51X83
Rubycon
CAP ALUM 33000UF 20% 50V SCREW
50LSQ390000MCPC90X221
50LSQ390000MCPC90X221
Rubycon
CAP ALUM 390000UF 20% 50V SCREW
50LSW100000M77X101
50LSW100000M77X101
Rubycon
CAP ALUM 100000UF 20% 50V SCREW
50LSW22000M51X83
50LSW22000M51X83
Rubycon
CAP ALUM 22000UF 20% 50V SCREW
50LSW27000M51X83
50LSW27000M51X83
Rubycon
CAP ALUM 27000UF 20% 50V SCREW
50LSQ6800M36X50 Compare Parts
  • 50LSQ6800M36X50 vs 50LSW22000MEFC36X118
  • 50LSQ6800M36X50 vs 50LSQ47000MEFC51X98
  • 50LSQ6800M36X50 vs 50LSQ22000MEFC36X98
  • 50LSQ6800M36X50 vs 50LSQ10000MEFC36X50
  • 50LSQ6800M36X50 vs 50LSQ100000MNB64X119
  • 50LSQ6800M36X50 vs 50LSW6800M36X50
  • 50LSQ6800M36X50 vs 50LSW27000M51X83
  • 50LSQ6800M36X50 vs 50LSW22000M51X83
  • 50LSQ6800M36X50 vs 50LSW100000M77X101
  • 50LSQ6800M36X50 vs 50LSQ390000MCPC90X221
  • 50LSQ6800M36X50 vs 50LSQ33000M51X83
  • 50LSQ6800M36X50 vs 50LSQ10000M36X50
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much