Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50MXC3300MEFC20X40
50MXC3300MEFC20X40
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 3300UF 20% 50V SNAP
Manufacturer:
Rubycon
Datasheet:
50MXC3300MEFC20X40 Datasheet
History Price: $3.9301
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50MXC3300MEFC20X40 Specification
Specification
Part No
50MXC3300MEFC20X40
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXC
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
3300 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.97 A @ 120 Hz
Size / Dimension
2.2655 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.787" Dia (20.00mm)
Mounting Type
1.654" (42.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
50MXC3300MEFC20X40 PDF Datasheet
50MXC3300MEFC20X40 Datasheet
Click and Download: 50MXC3300MEFC20X40 Datasheet
50MXC3300MEFC20X40 Related Parts
50MH50.1MEFC4X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH50.47MEFC4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCT54X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50.47MEFCTZ4X5
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50MH50R1MEFCT54X5
Rubycon
CAP ALUM 0.1UF 20% 50V RADIAL
50MH510MEFC6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCT56.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH510MEFCTZ6.3X5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50MH51MEFC4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH51MEFCTZ4X5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50MH52.2MEFC4X5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50MH53.3MEFC4X5
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50MXC3300MEFC20X40 Compare Parts
50MXC3300MEFC20X40 vs 50MXG8200MEFCSN30X35
50MXC3300MEFC20X40 vs 50MXG6800MEFCSN35X25
50MXC3300MEFC20X40 vs 50MXG6800MEFCSN25X40
50MXC3300MEFC20X40 vs 50MXG6800MEFCSN22X50
50MXC3300MEFC20X40 vs 50MXG4700MEFCSN35X25
50MXC3300MEFC20X40 vs 50MXG4700MEFCSN25X30
50MXC3300MEFC20X40 vs 50MXG4700MEFCSN22X40
50MXC3300MEFC20X40 vs 50MXG3900MEFCSN25X25
50MXC3300MEFC20X40 vs 50MXG3900MEFCSN20X40
50MXC3300MEFC20X40 vs 50MXG3300MEFCSN22X30
50MXC3300MEFC20X40 vs 50MXG2200MEFCSN20X25
50MXC3300MEFC20X40 vs 50MXG15000MEFCSN35X40
50MXC3300MEFC20X40 vs 50MXG15000MEFCSN30X50
50MXC3300MEFC20X40 vs 50MXG10000MEFCSN35X30
50MXC3300MEFC20X40 vs 50MXG10000MEFCSN30X40
50MXC3300MEFC20X40 vs 50MXC8200MEFCSN35X30
50MXC3300MEFC20X40 vs 50MXC6800MEFCSN35X30
50MXC3300MEFC20X40 vs 50MXC6800MEFCSN30X35
50MXC3300MEFC20X40 vs 50MXC6800MEFCSN25X50
50MXC3300MEFC20X40 vs 50MXC6800MEFCSN25X45
50MXC3300MEFC20X40 vs 50MXC5600MEFCSN25X40
50MXC3300MEFC20X40 vs 50MXC4700MEFCSN30X25
50MXC3300MEFC20X40 vs 50MXC4700MEFCSN25X35
50MXC3300MEFC20X40 vs 50MXC4700MEFCSN22X45
50MXC3300MEFC20X40 vs 50MXC3900MEFCSN25X30
50MXC3300MEFC20X40 vs 50MXC3300MEFCSN25X30
50MXC3300MEFC20X40 vs 50MXC3300MEFCSN22X35
50MXC3300MEFC20X40 vs 50MXC2700MEFCSN25X25
50MXC3300MEFC20X40 vs 50MXC2700MEFCSN20X35
50MXC3300MEFC20X40 vs 50MXC2200MEFCSN22X30
50MXC3300MEFC20X40 vs 50MXC2200MEFCSN22X25
50MXC3300MEFC20X40 vs 50MXC15000MEFCSN35X50
50MXC3300MEFC20X40 vs 50MXC12000MEFCSN35X40
50MXC3300MEFC20X40 vs 50MXC12000MEFCSN30X50
50MXC3300MEFC20X40 vs 50MXC10000MEFCSN35X40
50MXC3300MEFC20X40 vs 50MXC10000MEFCSN35X35
50MXC3300MEFC20X40 vs 50MXC10000MEFCSN30X50
50MXC3300MEFC20X40 vs 50MXC10000MEFCSN30X45
50MXC3300MEFC20X40 vs 50MS747MEFCTA8X7
50MXC3300MEFC20X40 vs 50MS747MEFC8X7
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!