Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50NW50.1MEFC4X5
50NW50.1MEFC4X5
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 0.1UF 20% 50V RADIAL
Manufacturer:
Rubycon
Datasheet:
50NW50.1MEFC4X5 Datasheet
History Price: Obsolete
In Stock: 25360
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50NW50.1MEFC4X5 Specification
Specification
Part No
50NW50.1MEFC4X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NW5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
0.1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.059" (1.50mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.256" (6.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50NW50.1MEFC4X5 PDF Datasheet
50NW50.1MEFC4X5 Datasheet
Click and Download: 50NW50.1MEFC4X5 Datasheet
50NW50.1MEFC4X5 Related Parts
50NA0.47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50NA100MEFC10X16
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50NA10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50NA1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50NA22MEFC6.3X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50NA2R2MEFC5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50NA3.3MEFC5X11
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50NA4.7MEFC5X11
Rubycon
CAP ALUM 4.7UF 20% 50V RADIAL
50NA47MEFC8X11.5
Rubycon
CAP ALUM 47UF 20% 50V RADIAL
50NSEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50NSEV1M4X5.5
Rubycon
CAP ALUM 1UF 20% 50V SMD
50NW50.1MEFC4X5 Compare Parts
50NW50.1MEFC4X5 vs 50NXA4.7MEFC5X11
50NW50.1MEFC4X5 vs 50NXA33MEFC6.3X11
50NW50.1MEFC4X5 vs 50NXA330MEFC12.5X25
50NW50.1MEFC4X5 vs 50NXA3.3MEFC5X11
50NW50.1MEFC4X5 vs 50NXA22MEFC6.3X11
50NW50.1MEFC4X5 vs 50NXA220MEFC12.5X20
50NW50.1MEFC4X5 vs 50NXA2.2MEFC5X11
50NW50.1MEFC4X5 vs 50NXA1MEFCT15X11
50NW50.1MEFC4X5 vs 50NXA1MEFC5X11
50NW50.1MEFC4X5 vs 50NXA10MTA5X11
50NW50.1MEFC4X5 vs 50NXA10MEFC5X11
50NW50.1MEFC4X5 vs 50NXA100MEFC10X16
50NW50.1MEFC4X5 vs 50NW74.7MEFC6.3X7
50NW50.1MEFC4X5 vs 50NW72.2MEFC5X7
50NW50.1MEFC4X5 vs 50NW71MEFC4X7
50NW50.1MEFC4X5 vs 50NW51MEFC4X5
50NW50.1MEFC4X5 vs 50NW50.47MEFC4X5
50NW50.1MEFC4X5 vs 50NSKV2.2M5X5.5
50NW50.1MEFC4X5 vs 50NSKV1M4X5.5
50NW50.1MEFC4X5 vs 50NSKV0.47M4X5.5
50NW50.1MEFC4X5 vs 50NSEV4.7M6.3X5.5
50NW50.1MEFC4X5 vs 50NSEV3.3M5X5.5
50NW50.1MEFC4X5 vs 50NSEV2.2M5X5.5
50NW50.1MEFC4X5 vs 50NSEV1M4X5.5
50NW50.1MEFC4X5 vs 50NSEV0.47M4X5.5
50NW50.1MEFC4X5 vs 50NA47MEFC8X11.5
50NW50.1MEFC4X5 vs 50NA4.7MEFC5X11
50NW50.1MEFC4X5 vs 50NA33MEFC6.3X11
50NW50.1MEFC4X5 vs 50NA3.3MEFC5X11
50NW50.1MEFC4X5 vs 50NA2R2MEFC5X11
50NW50.1MEFC4X5 vs 50NA22MEFC6.3X11
50NW50.1MEFC4X5 vs 50NA1MEFC5X11
50NW50.1MEFC4X5 vs 50NA10MEFC5X11
50NW50.1MEFC4X5 vs 50NA100MEFC10X16
50NW50.1MEFC4X5 vs 50NA0.47MEFC5X11
50NW50.1MEFC4X5 vs 50NA2R2M5X11
50NW50.1MEFC4X5 vs 50NA220MEFC12.5X20
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci