☰
50NW51MEFC4X5
50NW51MEFC4X5
Obsolete
Description:  CAP ALUM 1UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 12600
50NW51MEFC4X5 Specification
Specification
Part No
50NW51MEFC4X5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
NW5
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Bi-Polar
Ratings
-
Applications
General Purpose
Lead Spacing
5 mA @ 120 Hz
Size / Dimension
7.5 mA @ 10 kHz
Height - Seated (Max)
0.059" (1.50mm)
Surface Mount Land Size
0.157" Dia (4.00mm)
Mounting Type
0.256" (6.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50NW51MEFC4X5 Related Parts
50NA0.47MEFC5X11
50NA0.47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50NA100MEFC10X16
50NA100MEFC10X16
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50NA10MEFC5X11
50NA10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50NA1MEFC5X11
50NA1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50NA22MEFC6.3X11
50NA22MEFC6.3X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50NA2R2MEFC5X11
50NA2R2MEFC5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50NA3.3MEFC5X11
50NA3.3MEFC5X11
Rubycon
CAP ALUM 3.3UF 20% 50V RADIAL
50NA33MEFC6.3X11
50NA33MEFC6.3X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50NA4.7MEFC5X11
50NA4.7MEFC5X11
Rubycon
CAP ALUM 4.7UF 20% 50V RADIAL
50NA47MEFC8X11.5
50NA47MEFC8X11.5
Rubycon
CAP ALUM 47UF 20% 50V RADIAL
50NSEV0.47M4X5.5
50NSEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50NSEV1M4X5.5
50NSEV1M4X5.5
Rubycon
CAP ALUM 1UF 20% 50V SMD
50NW51MEFC4X5 Compare Parts
  • 50NW51MEFC4X5 vs 50NXA4.7MEFC5X11
  • 50NW51MEFC4X5 vs 50NXA33MEFC6.3X11
  • 50NW51MEFC4X5 vs 50NXA330MEFC12.5X25
  • 50NW51MEFC4X5 vs 50NXA3.3MEFC5X11
  • 50NW51MEFC4X5 vs 50NXA22MEFC6.3X11
  • 50NW51MEFC4X5 vs 50NXA220MEFC12.5X20
  • 50NW51MEFC4X5 vs 50NXA2.2MEFC5X11
  • 50NW51MEFC4X5 vs 50NXA1MEFCT15X11
  • 50NW51MEFC4X5 vs 50NXA1MEFC5X11
  • 50NW51MEFC4X5 vs 50NXA10MTA5X11
  • 50NW51MEFC4X5 vs 50NXA10MEFC5X11
  • 50NW51MEFC4X5 vs 50NXA100MEFC10X16
  • 50NW51MEFC4X5 vs 50NW74.7MEFC6.3X7
  • 50NW51MEFC4X5 vs 50NW72.2MEFC5X7
  • 50NW51MEFC4X5 vs 50NW71MEFC4X7
  • 50NW51MEFC4X5 vs 50NW50.47MEFC4X5
  • 50NW51MEFC4X5 vs 50NW50.1MEFC4X5
  • 50NW51MEFC4X5 vs 50NSKV2.2M5X5.5
  • 50NW51MEFC4X5 vs 50NSKV1M4X5.5
  • 50NW51MEFC4X5 vs 50NSKV0.47M4X5.5
  • 50NW51MEFC4X5 vs 50NSEV4.7M6.3X5.5
  • 50NW51MEFC4X5 vs 50NSEV3.3M5X5.5
  • 50NW51MEFC4X5 vs 50NSEV2.2M5X5.5
  • 50NW51MEFC4X5 vs 50NSEV1M4X5.5
  • 50NW51MEFC4X5 vs 50NSEV0.47M4X5.5
  • 50NW51MEFC4X5 vs 50NA47MEFC8X11.5
  • 50NW51MEFC4X5 vs 50NA4.7MEFC5X11
  • 50NW51MEFC4X5 vs 50NA33MEFC6.3X11
  • 50NW51MEFC4X5 vs 50NA3.3MEFC5X11
  • 50NW51MEFC4X5 vs 50NA2R2MEFC5X11
  • 50NW51MEFC4X5 vs 50NA22MEFC6.3X11
  • 50NW51MEFC4X5 vs 50NA1MEFC5X11
  • 50NW51MEFC4X5 vs 50NA10MEFC5X11
  • 50NW51MEFC4X5 vs 50NA100MEFC10X16
  • 50NW51MEFC4X5 vs 50NA0.47MEFC5X11
  • 50NW51MEFC4X5 vs 50NA2R2M5X11
  • 50NW51MEFC4X5 vs 50NA220MEFC12.5X20
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci