☰
50PHV68M8X10.5
50PHV68M8X10.5
Active
Description:  CAP ALUM HYB 68UF 20% 50V SMD
Manufacturer:  Rubycon
History Price: $1.49
In Stock: 320
50PHV68M8X10.5 Specification
Specification
Part No
50PHV68M8X10.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PHV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
68 µF
Tolerance
±20%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
30mOhm
Lifetime @ Temp.
4000 Hrs @ 135℃
Operating Temperature
-55℃ ~ 135℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
0.315" Dia (8.00mm)
Lead Spacing
0.413" (10.50mm)
Size / Dimension
0.327" L x 0.327" W (8.30mm x 8.30mm)
Height - Seated (Max)
Surface Mount
Surface Mount Land Size
Radial, Can - SMD
Mounting Type
2.3 A @ 100 kHz
Package / Case
115 mA @ 100 Hz
50PHV68M8X10.5 PDF Datasheet
50PHV68M8X10.5 Related Parts
50PEV100M10X10.5
50PEV100M10X10.5
Rubycon
CAP ALUM HYB 100UF 20% 50V SMD
50PEV22M6.3X6.1
50PEV22M6.3X6.1
Rubycon
CAP ALUM HYB 22UF 20% 50V SMD
50PEV33M6.3X8
50PEV33M6.3X8
Rubycon
CAP ALUM HYB 33UF 20% 50V SMD
50PEV68M8X10.5
50PEV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PFV100M10X10.5
50PFV100M10X10.5
Rubycon
CAP ALUM HYB 100UF 20% 50V SMD
50PFV22M6.3X6.1
50PFV22M6.3X6.1
Rubycon
CAP ALUM HYB 22UF 20% 50V SMD
50PFV33M6.3X8
50PFV33M6.3X8
Rubycon
CAP ALUM HYB 33UF 20% 50V SMD
50PFV68M8X10.5
50PFV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PJV82M8X10.5
50PJV82M8X10.5
Rubycon
CAP ALUM HYB 82UF 20% 50V SMD
50PLV68M8X10.5
50PLV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PSV68M8X10.5
50PSV68M8X10.5
Rubycon
CAP ALUM HYB 68UF 20% 50V SMD
50PZA33M8X10
50PZA33M8X10
Rubycon
CAP ALUM POLY 33UF 20% 50V T/H
50PHV68M8X10.5 Compare Parts
  • 50PHV68M8X10.5 vs 50PZS100M10X9
  • 50PHV68M8X10.5 vs 50PZJ82M8X9
  • 50PHV68M8X10.5 vs 50PZJ220M10X15
  • 50PHV68M8X10.5 vs 50PZJ180M10X11
  • 50PHV68M8X10.5 vs 50PZJ150M10X9
  • 50PHV68M8X10.5 vs 50PZH68M8X9
  • 50PHV68M8X10.5 vs 50PZH270M10X20
  • 50PHV68M8X10.5 vs 50PZH180M10X15
  • 50PHV68M8X10.5 vs 50PZH150M10X11
  • 50PHV68M8X10.5 vs 50PZH100M10X9
  • 50PHV68M8X10.5 vs 50PZF68M8X9
  • 50PHV68M8X10.5 vs 50PZF100M10X9
  • 50PHV68M8X10.5 vs 50PZE68M8X9
  • 50PHV68M8X10.5 vs 50PZE100M10X9
  • 50PHV68M8X10.5 vs 50PZA33M8X10
  • 50PHV68M8X10.5 vs 50PSV68M8X10.5
  • 50PHV68M8X10.5 vs 50PLV68M8X10.5
  • 50PHV68M8X10.5 vs 50PJV82M8X10.5
  • 50PHV68M8X10.5 vs 50PFV68M8X10.5
  • 50PHV68M8X10.5 vs 50PFV33M6.3X8
  • 50PHV68M8X10.5 vs 50PFV22M6.3X6.1
  • 50PHV68M8X10.5 vs 50PFV100M10X10.5
  • 50PHV68M8X10.5 vs 50PEV68M8X10.5
  • 50PHV68M8X10.5 vs 50PEV33M6.3X8
  • 50PHV68M8X10.5 vs 50PEV22M6.3X6.1
  • 50PHV68M8X10.5 vs 50PEV100M10X10.5
  • 50PHV68M8X10.5 vs 50PSV100M10X10.5
  • 50PHV68M8X10.5 vs 50PLV100M10X10.5
  • 50PHV68M8X10.5 vs 50PJV220M10X16.5
  • 50PHV68M8X10.5 vs 50PJV180M10X12.5
  • 50PHV68M8X10.5 vs 50PJV150M10X10.5
  • 50PHV68M8X10.5 vs 50PHV180M10X16.5
  • 50PHV68M8X10.5 vs 50PHV150M10X12.5
  • 50PHV68M8X10.5 vs 50PHV100M10X10.5
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.