☰
50PK2.2MEFCTA5X11
50PK2.2MEFCTA5X11
Active
Description:  CAP ALUM 2.2UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.04889
In Stock: 41440
50PK2.2MEFCTA5X11 Specification
Specification
Part No
50PK2.2MEFCTA5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2.2 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
23 mA @ 120 Hz
Size / Dimension
34.5 mA @ 10 kHz
Height - Seated (Max)
0.197" (5.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50PK2.2MEFCTA5X11 PDF Datasheet
50PK2.2MEFCTA5X11 Related Parts
50PK0R47MEFC5X11
50PK0R47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50PK1000MEFC12.5X25
50PK1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCCC12.5X25
50PK1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCG412.5X25
50PK1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK100MEFC8X11.5
50PK100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCT78X11.5
50PK100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCTA8X11.5
50PK100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK10MEFC5X11
50PK10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCT15X11
50PK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCTA5X11
50PK10MEFCTA5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK1MEFC5X11
50PK1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK1MEFCT15X11
50PK1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK2.2MEFCTA5X11 Compare Parts
  • 50PK2.2MEFCTA5X11 vs 50PX4R7MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX47MEFCTA6.3X11
  • 50PK2.2MEFCTA5X11 vs 50PX47MEFCT16.3X11
  • 50PK2.2MEFCTA5X11 vs 50PX47MEFC6.3X11
  • 50PK2.2MEFCTA5X11 vs 50PX470MEFCT810X20
  • 50PK2.2MEFCTA5X11 vs 50PX470MEFCCA10X20
  • 50PK2.2MEFCTA5X11 vs 50PX470MEFC10X20
  • 50PK2.2MEFCTA5X11 vs 50PX3R3MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX33MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX330MEFC10X16
  • 50PK2.2MEFCTA5X11 vs 50PX3300MEFCCC18X35.5
  • 50PK2.2MEFCTA5X11 vs 50PX22MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX220MEFCT810X12.5
  • 50PK2.2MEFCTA5X11 vs 50PX220MEFC10X12.5
  • 50PK2.2MEFCTA5X11 vs 50PX2200MEFCGC16X31.5
  • 50PK2.2MEFCTA5X11 vs 50PX2200MEFC16X31.5
  • 50PK2.2MEFCTA5X11 vs 50PX2200M16X31.5
  • 50PK2.2MEFCTA5X11 vs 50PX1MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX10MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PX100MEFCTA8X11.5
  • 50PK2.2MEFCTA5X11 vs 50PX100MEFCT78X11.5
  • 50PK2.2MEFCTA5X11 vs 50PX100MEFC8X11.5
  • 50PK2.2MEFCTA5X11 vs 50PX1000MEFCG412.5X25
  • 50PK2.2MEFCTA5X11 vs 50PX1000MEFC12.5X25
  • 50PK2.2MEFCTA5X11 vs 50PX0.47MEFCTA5X11
  • 50PK2.2MEFCTA5X11 vs 50PX0.47MEFCT15X11
  • 50PK2.2MEFCTA5X11 vs 50PK47MEFC6.3X11
  • 50PK2.2MEFCTA5X11 vs 50PK470MEFCT810X20
  • 50PK2.2MEFCTA5X11 vs 50PK470MEFC10X20
  • 50PK2.2MEFCTA5X11 vs 50PK4700MEFC18X40
  • 50PK2.2MEFCTA5X11 vs 50PK4.7MEFCTA5X11
  • 50PK2.2MEFCTA5X11 vs 50PK4.7MEFCT15X11
  • 50PK2.2MEFCTA5X11 vs 50PK4.7MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PK3R3MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PK33MEFC5X11
  • 50PK2.2MEFCTA5X11 vs 50PK330MEFC10X16
  • 50PK2.2MEFCTA5X11 vs 50PK3300MEFCGC18X31.5
  • 50PK2.2MEFCTA5X11 vs 50PK3300MEFC18X31.5
  • 50PK2.2MEFCTA5X11 vs 50PK3.3MEFCTA5X11
  • 50PK2.2MEFCTA5X11 vs 50PK3.3MEFCT15X11
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.