☰
50PK33MEFC5X11
50PK33MEFC5X11
Active
Description:  CAP ALUM 33UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: $0.3
In Stock: 24480
50PK33MEFC5X11 Specification
Specification
Part No
50PK33MEFC5X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PK
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
130 mA @ 120 Hz
Size / Dimension
195 mA @ 10 kHz
Height - Seated (Max)
0.079" (2.00mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50PK33MEFC5X11 PDF Datasheet
50PK33MEFC5X11 Related Parts
50PK0R47MEFC5X11
50PK0R47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50PK1000MEFC12.5X25
50PK1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCCC12.5X25
50PK1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCG412.5X25
50PK1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK100MEFC8X11.5
50PK100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCT78X11.5
50PK100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCTA8X11.5
50PK100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK10MEFC5X11
50PK10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCT15X11
50PK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCTA5X11
50PK10MEFCTA5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK1MEFC5X11
50PK1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK1MEFCT15X11
50PK1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK33MEFC5X11 Compare Parts
  • 50PK33MEFC5X11 vs 50PX4R7MEFC5X11
  • 50PK33MEFC5X11 vs 50PX47MEFCTA6.3X11
  • 50PK33MEFC5X11 vs 50PX47MEFCT16.3X11
  • 50PK33MEFC5X11 vs 50PX47MEFC6.3X11
  • 50PK33MEFC5X11 vs 50PX470MEFCT810X20
  • 50PK33MEFC5X11 vs 50PX470MEFCCA10X20
  • 50PK33MEFC5X11 vs 50PX470MEFC10X20
  • 50PK33MEFC5X11 vs 50PX3R3MEFC5X11
  • 50PK33MEFC5X11 vs 50PX33MEFC5X11
  • 50PK33MEFC5X11 vs 50PX330MEFC10X16
  • 50PK33MEFC5X11 vs 50PX3300MEFCCC18X35.5
  • 50PK33MEFC5X11 vs 50PX22MEFC5X11
  • 50PK33MEFC5X11 vs 50PX220MEFCT810X12.5
  • 50PK33MEFC5X11 vs 50PX220MEFC10X12.5
  • 50PK33MEFC5X11 vs 50PX2200MEFCGC16X31.5
  • 50PK33MEFC5X11 vs 50PX2200MEFC16X31.5
  • 50PK33MEFC5X11 vs 50PX2200M16X31.5
  • 50PK33MEFC5X11 vs 50PX1MEFC5X11
  • 50PK33MEFC5X11 vs 50PX10MEFC5X11
  • 50PK33MEFC5X11 vs 50PX100MEFCTA8X11.5
  • 50PK33MEFC5X11 vs 50PX100MEFCT78X11.5
  • 50PK33MEFC5X11 vs 50PX100MEFC8X11.5
  • 50PK33MEFC5X11 vs 50PX1000MEFCG412.5X25
  • 50PK33MEFC5X11 vs 50PX1000MEFC12.5X25
  • 50PK33MEFC5X11 vs 50PX0.47MEFCTA5X11
  • 50PK33MEFC5X11 vs 50PX0.47MEFCT15X11
  • 50PK33MEFC5X11 vs 50PK47MEFC6.3X11
  • 50PK33MEFC5X11 vs 50PK470MEFCT810X20
  • 50PK33MEFC5X11 vs 50PK470MEFC10X20
  • 50PK33MEFC5X11 vs 50PK4700MEFC18X40
  • 50PK33MEFC5X11 vs 50PK4.7MEFCTA5X11
  • 50PK33MEFC5X11 vs 50PK4.7MEFCT15X11
  • 50PK33MEFC5X11 vs 50PK4.7MEFC5X11
  • 50PK33MEFC5X11 vs 50PK3R3MEFC5X11
  • 50PK33MEFC5X11 vs 50PK330MEFC10X16
  • 50PK33MEFC5X11 vs 50PK3300MEFCGC18X31.5
  • 50PK33MEFC5X11 vs 50PK3300MEFC18X31.5
  • 50PK33MEFC5X11 vs 50PK3.3MEFCTA5X11
  • 50PK33MEFC5X11 vs 50PK3.3MEFCT15X11
  • 50PK33MEFC5X11 vs 50PK3.3MEFC5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase