☰
50PX2200M16X31.5
50PX2200M16X31.5
Obsolete
Description:  CAP ALUM 2200UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 16240
50PX2200M16X31.5 Specification
Specification
Part No
50PX2200M16X31.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.6 A @ 120 Hz
Size / Dimension
1.84 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.299" (33.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50PX2200M16X31.5 PDF Datasheet
50PX2200M16X31.5 Related Parts
50PK0R47MEFC5X11
50PK0R47MEFC5X11
Rubycon
CAP ALUM 0.47UF 20% 50V RADIAL
50PK1000MEFC12.5X25
50PK1000MEFC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCCC12.5X25
50PK1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK1000MEFCG412.5X25
50PK1000MEFCG412.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50PK100MEFC8X11.5
50PK100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCT78X11.5
50PK100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK100MEFCTA8X11.5
50PK100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50PK10MEFC5X11
50PK10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCT15X11
50PK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK10MEFCTA5X11
50PK10MEFCTA5X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50PK1MEFC5X11
50PK1MEFC5X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PK1MEFCT15X11
50PK1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50PX2200M16X31.5 Compare Parts
  • 50PX2200M16X31.5 vs 50PX4R7MEFC5X11
  • 50PX2200M16X31.5 vs 50PX47MEFCTA6.3X11
  • 50PX2200M16X31.5 vs 50PX47MEFCT16.3X11
  • 50PX2200M16X31.5 vs 50PX47MEFC6.3X11
  • 50PX2200M16X31.5 vs 50PX470MEFCT810X20
  • 50PX2200M16X31.5 vs 50PX470MEFCCA10X20
  • 50PX2200M16X31.5 vs 50PX470MEFC10X20
  • 50PX2200M16X31.5 vs 50PX3R3MEFC5X11
  • 50PX2200M16X31.5 vs 50PX33MEFC5X11
  • 50PX2200M16X31.5 vs 50PX330MEFC10X16
  • 50PX2200M16X31.5 vs 50PX3300MEFCCC18X35.5
  • 50PX2200M16X31.5 vs 50PX22MEFC5X11
  • 50PX2200M16X31.5 vs 50PX220MEFCT810X12.5
  • 50PX2200M16X31.5 vs 50PX220MEFC10X12.5
  • 50PX2200M16X31.5 vs 50PX2200MEFCGC16X31.5
  • 50PX2200M16X31.5 vs 50PX2200MEFC16X31.5
  • 50PX2200M16X31.5 vs 50PX1MEFC5X11
  • 50PX2200M16X31.5 vs 50PX10MEFC5X11
  • 50PX2200M16X31.5 vs 50PX100MEFCTA8X11.5
  • 50PX2200M16X31.5 vs 50PX100MEFCT78X11.5
  • 50PX2200M16X31.5 vs 50PX100MEFC8X11.5
  • 50PX2200M16X31.5 vs 50PX1000MEFCG412.5X25
  • 50PX2200M16X31.5 vs 50PX1000MEFC12.5X25
  • 50PX2200M16X31.5 vs 50PX0.47MEFCTA5X11
  • 50PX2200M16X31.5 vs 50PX0.47MEFCT15X11
  • 50PX2200M16X31.5 vs 50PK47MEFC6.3X11
  • 50PX2200M16X31.5 vs 50PK470MEFCT810X20
  • 50PX2200M16X31.5 vs 50PK470MEFC10X20
  • 50PX2200M16X31.5 vs 50PK4700MEFC18X40
  • 50PX2200M16X31.5 vs 50PK4.7MEFCTA5X11
  • 50PX2200M16X31.5 vs 50PK4.7MEFCT15X11
  • 50PX2200M16X31.5 vs 50PK4.7MEFC5X11
  • 50PX2200M16X31.5 vs 50PK3R3MEFC5X11
  • 50PX2200M16X31.5 vs 50PK33MEFC5X11
  • 50PX2200M16X31.5 vs 50PK330MEFC10X16
  • 50PX2200M16X31.5 vs 50PK3300MEFCGC18X31.5
  • 50PX2200M16X31.5 vs 50PK3300MEFC18X31.5
  • 50PX2200M16X31.5 vs 50PK3.3MEFCTA5X11
  • 50PX2200M16X31.5 vs 50PK3.3MEFCT15X11
  • 50PX2200M16X31.5 vs 50PK3.3MEFC5X11
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase