Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50RX3047MT78X11.5
50RX3047MT78X11.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 50V RADIAL
Manufacturer:
Rubycon
Datasheet:
50RX3047MT78X11.5 Datasheet
History Price: $0.1246
In Stock: 39680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50RX3047MT78X11.5 Specification
Specification
Part No
50RX3047MT78X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
RX30
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 130℃
Operating Temperature
-40℃ ~ 130℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
210 mA @ 120 Hz
Size / Dimension
300 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50RX3047MT78X11.5 PDF Datasheet
50RX3047MT78X11.5 Datasheet
Click and Download: 50RX3047MT78X11.5 Datasheet
50RX3047MT78X11.5 Related Parts
50RX301000M16X31.5
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50RX301000MGC16X31.5
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50RX30100M10X12.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50RX30100MT810X12.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50RX3010M8X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX3010MT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX3010MT78X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX3010MTA8X11.5
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50RX301M8X11.5
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50RX302.2MT78X11.5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50RX302.2MTA8X11.5
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50RX302200M18X40
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50RX3047MT78X11.5 Compare Parts
50RX3047MT78X11.5 vs 50RXA820MEFC16X20
50RX3047MT78X11.5 vs 50RXA680MEFC12.5X25
50RX3047MT78X11.5 vs 50RXA1800MEFC18X25
50RX3047MT78X11.5 vs 50RXA1500MEFC18X25
50RX3047MT78X11.5 vs 50RXA1000MEFC16X20
50RX3047MT78X11.5 vs 50RX50330MEFCG412.5X25
50RX3047MT78X11.5 vs 50RX50330MEFC12.5X25
50RX3047MT78X11.5 vs 50RX50220MEFCG412.5X20
50RX3047MT78X11.5 vs 50RX50220MEFC12.5X20
50RX3047MT78X11.5 vs 50RX3047MTA8X11.5
50RX3047MT78X11.5 vs 50RX3047MRK8X11.5
50RX3047MT78X11.5 vs 50RX3047M8X11.5
50RX3047MT78X11.5 vs 50RX3047M6.3X11
50RX3047MT78X11.5 vs 50RX30470MZO12.5X25
50RX3047MT78X11.5 vs 50RX30470MG412.5X25
50RX3047MT78X11.5 vs 50RX30470MCE12.5X25
50RX3047MT78X11.5 vs 50RX30470M12.5X25
50RX3047MT78X11.5 vs 50RX304.7MTA8X11.5
50RX3047MT78X11.5 vs 50RX304.7MT78X11.5
50RX3047MT78X11.5 vs 50RX304.7M8X11.5
50RX3047MT78X11.5 vs 50RX3033MTA8X11.5
50RX3047MT78X11.5 vs 50RX3033MT78X11.5
50RX3047MT78X11.5 vs 50RX3033M8X11.5
50RX3047MT78X11.5 vs 50RX30330MG412.5X20
50RX3047MT78X11.5 vs 50RX30330M12.5X20
50RX3047MT78X11.5 vs 50RX3022MTA8X11.5
50RX3047MT78X11.5 vs 50RX3022MT78X11.5
50RX3047MT78X11.5 vs 50RX3022MT15X11
50RX3047MT78X11.5 vs 50RX3022M8X11.5
50RX3047MT78X11.5 vs 50RX3022M5X11
50RX3047MT78X11.5 vs 50RX30220MT810X20
50RX3047MT78X11.5 vs 50RX30220MCA10X20
50RX3047MT78X11.5 vs 50RX30220M10X20
50RX3047MT78X11.5 vs 50RX302200M18X40
50RX3047MT78X11.5 vs 50RX302.2MTA8X11.5
50RX3047MT78X11.5 vs 50RX302.2MT78X11.5
50RX3047MT78X11.5 vs 50RX301M8X11.5
50RX3047MT78X11.5 vs 50RX3010MTA8X11.5
50RX3047MT78X11.5 vs 50RX3010MT78X11.5
50RX3047MT78X11.5 vs 50RX3010MT15X11
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you