Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50SEV22M8X6.5
50SEV22M8X6.5
Last Time Buy
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 22UF 20% 50V SMD
Manufacturer:
Rubycon
Datasheet:
50SEV22M8X6.5 Datasheet
History Price: $0.65
In Stock: 7600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50SEV22M8X6.5 Specification
Specification
Part No
50SEV22M8X6.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Last Time Buy
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
22 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
80 mA @ 120 Hz
Size / Dimension
120 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.256" (6.50mm)
Package / Case
0.327" L x 0.327" W (8.30mm x 8.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50SEV22M8X6.5 PDF Datasheet
50SEV22M8X6.5 Datasheet
Click and Download: 50SEV22M8X6.5 Datasheet
50SEV22M8X6.5 Related Parts
50SEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV0R47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV1000M18X21.5
Rubycon
CAP ALUM 1000UF 20% 50V SMD
50SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV150M10X10.5
Rubycon
CAP ALUM 150UF 20% 50V SMD
50SEV1M4X5.5
Rubycon
CAP ALUM 1UF 20% 50V SMD
50SEV2.2M4X5.5
Rubycon
CAP ALUM 2.2UF 20% 50V SMD
50SEV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50SEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 50V SMD
50SEV22M8X6.5 Compare Parts
50SEV22M8X6.5 vs 50SLV3.3M4X6.1
50SEV22M8X6.5 vs 50SLV1M4X6.1
50SEV22M8X6.5 vs 50SLV10M6.3X6.1
50SEV22M8X6.5 vs 50SKV47M8X10.5
50SEV22M8X6.5 vs 50SKV47M10X10.5
50SEV22M8X6.5 vs 50SKV4.7M5X5.5
50SEV22M8X6.5 vs 50SKV33M8X10.5
50SEV22M8X6.5 vs 50SKV3.3M4X5.5
50SEV22M8X6.5 vs 50SKV22M8X6.5
50SEV22M8X6.5 vs 50SKV2.2M4X5.5
50SEV22M8X6.5 vs 50SKV1M4X5.5
50SEV22M8X6.5 vs 50SKV10M6.3X5.5
50SEV22M8X6.5 vs 50SKV100M8X10.5
50SEV22M8X6.5 vs 50SKV100M10X10.5
50SEV22M8X6.5 vs 50SKV0.47M4X5.5
50SEV22M8X6.5 vs 50SJV3.3M4X6.1
50SEV22M8X6.5 vs 50SJV1M4X6.1
50SEV22M8X6.5 vs 50SJV10M6.3X6.1
50SEV22M8X6.5 vs 50SGV4R7M5X6.1
50SEV22M8X6.5 vs 50SGV47M8X10.5
50SEV22M8X6.5 vs 50SGV47M10X10.5
50SEV22M8X6.5 vs 50SGV3R3M4X6.1
50SEV22M8X6.5 vs 50SGV33M8X10.5
50SEV22M8X6.5 vs 50SGV330M16X16.5
50SEV22M8X6.5 vs 50SGV2R2M4X6.1
50SEV22M8X6.5 vs 50SGV22M8X6.5
50SEV22M8X6.5 vs 50SGV22M6.3X8
50SEV22M8X6.5 vs 50SGV220M10X10.5
50SEV22M8X6.5 vs 50SGV1M4X6.1
50SEV22M8X6.5 vs 50SGV10M6.3X6.1
50SEV22M8X6.5 vs 50SGV100M8X10.5
50SEV22M8X6.5 vs 50SGV100M10X10.5
50SEV22M8X6.5 vs 50SGV1000M18X21.5
50SEV22M8X6.5 vs 50SGV0R47M4X6.1
50SEV22M8X6.5 vs 50SEV4R7M4X5.5
50SEV22M8X6.5 vs 50SEV47M8X10.5
50SEV22M8X6.5 vs 50SEV47M10X10.5
50SEV22M8X6.5 vs 50SEV470M16X16.5
50SEV22M8X6.5 vs 50SEV4.7M5X5.5
50SEV22M8X6.5 vs 50SEV4.7M4X5.5
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.