Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50SEV33M6.3X8
50SEV33M6.3X8
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 33UF 20% 50V SMD
Manufacturer:
Rubycon
Datasheet:
50SEV33M6.3X8 Datasheet
History Price: $0.52
In Stock: 36960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50SEV33M6.3X8 Specification
Specification
Part No
50SEV33M6.3X8
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
33 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
95 mA @ 120 Hz
Size / Dimension
142.5 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.248" Dia (6.30mm)
Mounting Type
0.315" (8.00mm)
Package / Case
0.260" L x 0.260" W (6.60mm x 6.60mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50SEV33M6.3X8 PDF Datasheet
50SEV33M6.3X8 Datasheet
Click and Download: 50SEV33M6.3X8 Datasheet
50SEV33M6.3X8 Related Parts
50SEV0.47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV0R47M4X5.5
Rubycon
CAP ALUM 0.47UF 20% 50V SMD
50SEV1000M18X21.5
Rubycon
CAP ALUM 1000UF 20% 50V SMD
50SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV100M8X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50SEV10M5X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV10M6.3X5.5
Rubycon
CAP ALUM 10UF 20% 50V SMD
50SEV150M10X10.5
Rubycon
CAP ALUM 150UF 20% 50V SMD
50SEV1M4X5.5
Rubycon
CAP ALUM 1UF 20% 50V SMD
50SEV2.2M4X5.5
Rubycon
CAP ALUM 2.2UF 20% 50V SMD
50SEV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50SEV22M6.3X5.5
Rubycon
CAP ALUM 22UF 20% 50V SMD
50SEV33M6.3X8 Compare Parts
50SEV33M6.3X8 vs 50SLV3.3M4X6.1
50SEV33M6.3X8 vs 50SLV1M4X6.1
50SEV33M6.3X8 vs 50SLV10M6.3X6.1
50SEV33M6.3X8 vs 50SKV47M8X10.5
50SEV33M6.3X8 vs 50SKV47M10X10.5
50SEV33M6.3X8 vs 50SKV4.7M5X5.5
50SEV33M6.3X8 vs 50SKV33M8X10.5
50SEV33M6.3X8 vs 50SKV3.3M4X5.5
50SEV33M6.3X8 vs 50SKV22M8X6.5
50SEV33M6.3X8 vs 50SKV2.2M4X5.5
50SEV33M6.3X8 vs 50SKV1M4X5.5
50SEV33M6.3X8 vs 50SKV10M6.3X5.5
50SEV33M6.3X8 vs 50SKV100M8X10.5
50SEV33M6.3X8 vs 50SKV100M10X10.5
50SEV33M6.3X8 vs 50SKV0.47M4X5.5
50SEV33M6.3X8 vs 50SJV3.3M4X6.1
50SEV33M6.3X8 vs 50SJV1M4X6.1
50SEV33M6.3X8 vs 50SJV10M6.3X6.1
50SEV33M6.3X8 vs 50SGV4R7M5X6.1
50SEV33M6.3X8 vs 50SGV47M8X10.5
50SEV33M6.3X8 vs 50SGV47M10X10.5
50SEV33M6.3X8 vs 50SGV3R3M4X6.1
50SEV33M6.3X8 vs 50SGV33M8X10.5
50SEV33M6.3X8 vs 50SGV330M16X16.5
50SEV33M6.3X8 vs 50SGV2R2M4X6.1
50SEV33M6.3X8 vs 50SGV22M8X6.5
50SEV33M6.3X8 vs 50SGV22M6.3X8
50SEV33M6.3X8 vs 50SGV220M10X10.5
50SEV33M6.3X8 vs 50SGV1M4X6.1
50SEV33M6.3X8 vs 50SGV10M6.3X6.1
50SEV33M6.3X8 vs 50SGV100M8X10.5
50SEV33M6.3X8 vs 50SGV100M10X10.5
50SEV33M6.3X8 vs 50SGV1000M18X21.5
50SEV33M6.3X8 vs 50SGV0R47M4X6.1
50SEV33M6.3X8 vs 50SEV4R7M4X5.5
50SEV33M6.3X8 vs 50SEV47M8X10.5
50SEV33M6.3X8 vs 50SEV47M10X10.5
50SEV33M6.3X8 vs 50SEV470M16X16.5
50SEV33M6.3X8 vs 50SEV4.7M5X5.5
50SEV33M6.3X8 vs 50SEV4.7M4X5.5
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Johanna Müller
Germany
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
2026-09-20 19:31
I love its
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.