☰
50THV47M10X10.5
50THV47M10X10.5
Active
Description:  CAP ALUM 47UF 20% 50V SMD
Manufacturer:  Rubycon
History Price: $0.83
In Stock: 1680
50THV47M10X10.5 Specification
Specification
Part No
50THV47M10X10.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
THV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
250mOhm @ 100kHz
Lifetime @ Temp.
3000 Hrs @ 125℃
Operating Temperature
-40℃ ~ 125℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
175 mA @ 120 Hz
Size / Dimension
350 mA @ 100 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.394" Dia (10.00mm)
Mounting Type
0.413" (10.50mm)
Package / Case
0.406" L x 0.406" W (10.30mm x 10.30mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
50THV47M10X10.5 PDF Datasheet
50THV47M10X10.5 Related Parts
50TGV33M8X10.5
50TGV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV100M10X10.5
50THV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 50V SMD
50THV10M6.3X6.1
50THV10M6.3X6.1
Rubycon
CAP ALUM 10UF 20% 50V SMD
50THV220M12.5X13.5
50THV220M12.5X13.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50THV22M6.3X8
50THV22M6.3X8
Rubycon
CAP ALUM 22UF 20% 50V SMD
50THV33M6.3X8
50THV33M6.3X8
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV33M8X10.5
50THV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 50V SMD
50THV47M8X10.5
50THV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 50V SMD
50TLV220M10X10.5
50TLV220M10X10.5
Rubycon
CAP ALUM 220UF 20% 50V SMD
50TLV470M12.5X16
50TLV470M12.5X16
Rubycon
CAP ALUM 470UF 20% 50V SMD
50TPV330M10X10.5
50TPV330M10X10.5
Rubycon
CAP ALUM 330UF 20% 50V SMD
50TRV1000M16X21.5
50TRV1000M16X21.5
Rubycon
CAP ALUM 1000UF 20% 50V SMD
50THV47M10X10.5 Compare Parts
  • 50THV47M10X10.5 vs 50TZV47M6.3X8
  • 50THV47M10X10.5 vs 50TZV4.7M4X6.1
  • 50THV47M10X10.5 vs 50TZV33M6.3X8
  • 50THV47M10X10.5 vs 50TZV330M12.5X13.5
  • 50THV47M10X10.5 vs 50TZV22M6.3X6.1
  • 50THV47M10X10.5 vs 50TZV220M10X10.5
  • 50THV47M10X10.5 vs 50TZV1500MTPAVB18X21.5
  • 50THV47M10X10.5 vs 50TZV10M6.3X6.1
  • 50THV47M10X10.5 vs 50TZV10M5X6.1
  • 50THV47M10X10.5 vs 50TZV100M8X10.5
  • 50THV47M10X10.5 vs 50TXW820MEFC10X50
  • 50THV47M10X10.5 vs 50TXW680MEFC10X40
  • 50THV47M10X10.5 vs 50TXW470MEFC10X30
  • 50THV47M10X10.5 vs 50TXW390MEFC8X40
  • 50THV47M10X10.5 vs 50TXW270MEFC8X30
  • 50THV47M10X10.5 vs 50TXW220MEFC8X25
  • 50THV47M10X10.5 vs 50TXW180MEFC6.3X40
  • 50THV47M10X10.5 vs 50TXW120MEFC6.3X30
  • 50THV47M10X10.5 vs 50TXW100MEFC6.3X25
  • 50THV47M10X10.5 vs 50TXW1000MEFC10X60
  • 50THV47M10X10.5 vs 50TWL4.7MEFC5X11
  • 50THV47M10X10.5 vs 50TWL33MEFC6.3X11
  • 50THV47M10X10.5 vs 50TWL3.3MEFC4X7
  • 50THV47M10X10.5 vs 50TWL22MEFC6.3X11
  • 50THV47M10X10.5 vs 50TWL2.2MEFC5X11
  • 50THV47M10X10.5 vs 50TWL2.2MEFC4X7
  • 50THV47M10X10.5 vs 50TWL1MEFC5X11
  • 50THV47M10X10.5 vs 50TWL10MEFC6.3X7
  • 50THV47M10X10.5 vs 50TWL10MEFC5X11
  • 50THV47M10X10.5 vs 50TWL100MEFC10X12.5
  • 50THV47M10X10.5 vs 50TWL0R47MEFCTA5X11
  • 50THV47M10X10.5 vs 50TWL0.47MEFC5X11
  • 50THV47M10X10.5 vs 50TRV820M18X16.5
  • 50THV47M10X10.5 vs 50TRV47M8X10.5
  • 50THV47M10X10.5 vs 50TRV470M16X16.5
  • 50THV47M10X10.5 vs 50TRV390M12.5X16
  • 50THV47M10X10.5 vs 50TRV33M6.3X8
  • 50THV47M10X10.5 vs 50TRV330M12.5X13.5
  • 50THV47M10X10.5 vs 50TRV1500MTPAVB18X21.5
  • 50THV47M10X10.5 vs 50TRV1500M18X21.5
  • Customer Reviews
    4.95 out of 5.00 stars from 187 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered