☰
50VXG8200MEFCSN30X50
50VXG8200MEFCSN30X50
Active
Description:  CAP ALUM 8200UF 20% 50V SNAP
Manufacturer:  Rubycon
History Price: $3.9243
In Stock: 32960
50VXG8200MEFCSN30X50 Specification
Specification
Part No
50VXG8200MEFCSN30X50
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
8200 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
3.63 A @ 120 Hz
Size / Dimension
4.1745 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
1.181" Dia (30.00mm)
Mounting Type
2.047" (52.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
50VXG8200MEFCSN30X50 PDF Datasheet
50VXG8200MEFCSN30X50 Related Parts
50VXG2200MEFC22X30
50VXG2200MEFC22X30
Rubycon
CAP ALUM 2200UF 20% 50V SNAP
50VXG2700MEFC22X35
50VXG2700MEFC22X35
Rubycon
CAP ALUM 2700UF 20% 50V SNAP
50VXG3300MEFC25X30
50VXG3300MEFC25X30
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
50VXG3300MEFCSN30X25
50VXG3300MEFCSN30X25
Rubycon
CAP ALUM 3300UF 20% 50V SNAP
50VXG4700MEFC30X30
50VXG4700MEFC30X30
Rubycon
CAP ALUM 4700UF 20% 50V SNAP
50VXG4700MEFCSN30X30
50VXG4700MEFCSN30X30
Rubycon
CAP ALUM 4700UF 20% 50V SNAP
50VXG5600MEFC25X45
50VXG5600MEFC25X45
Rubycon
CAP ALUM 5600UF 20% 50V SNAP
50VXG5600MEFC30X35
50VXG5600MEFC30X35
Rubycon
CAP ALUM 5600UF 20% 50V SNAP
50VXG5600MEFC35X30
50VXG5600MEFC35X30
Rubycon
CAP ALUM 5600UF 20% 50V SNAP
50VXG6800MEFC30X40
50VXG6800MEFC30X40
Rubycon
CAP ALUM 6800UF 20% 50V SNAP
50VXG6800MEFC35X35
50VXG6800MEFC35X35
Rubycon
CAP ALUM 6800UF 20% 50V SNAP
50VXG6800MEFCSN35X35
50VXG6800MEFCSN35X35
Rubycon
CAP ALUM 6800UF 20% 50V SNAP
50VXG8200MEFCSN30X50 Compare Parts
  • 50VXG8200MEFCSN30X50 vs 50VXG6800MEFCSN35X35
  • 50VXG8200MEFCSN30X50 vs 50VXG6800MEFC35X35
  • 50VXG8200MEFCSN30X50 vs 50VXG6800MEFC30X40
  • 50VXG8200MEFCSN30X50 vs 50VXG5600MEFC35X30
  • 50VXG8200MEFCSN30X50 vs 50VXG5600MEFC30X35
  • 50VXG8200MEFCSN30X50 vs 50VXG5600MEFC25X45
  • 50VXG8200MEFCSN30X50 vs 50VXG4700MEFCSN30X30
  • 50VXG8200MEFCSN30X50 vs 50VXG4700MEFC30X30
  • 50VXG8200MEFCSN30X50 vs 50VXG3300MEFCSN30X25
  • 50VXG8200MEFCSN30X50 vs 50VXG3300MEFC25X30
  • 50VXG8200MEFCSN30X50 vs 50VXG2700MEFC22X35
  • 50VXG8200MEFCSN30X50 vs 50VXG2200MEFC22X30
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!