☰
50WA470MEFC16X16
50WA470MEFC16X16
Obsolete
Description:  CAP ALUM 470UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 39620
50WA470MEFC16X16 Specification
Specification
Part No
50WA470MEFC16X16
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
WA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
470 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
700 mA @ 120 Hz
Size / Dimension
840 mA @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
0.689" (17.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50WA470MEFC16X16 PDF Datasheet
50WA470MEFC16X16 Related Parts
50WA1000MEFC16X20
50WA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA1000MEFCGC16X20
50WA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WA100MEFC8X9
50WA100MEFC8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCT78X9
50WA100MEFCT78X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA100MEFCTA8X9
50WA100MEFCTA8X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA150MEFCT810X9
50WA150MEFCT810X9
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
50WA2200MEFC18X25
50WA2200MEFC18X25
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50WA2200MEFCGC18X25
50WA2200MEFCGC18X25
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50WA470MEFCGC16X16
50WA470MEFCGC16X16
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50WXA1000MEFC16X20
50WXA1000MEFC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA1000MEFCGC16X20
50WXA1000MEFCGC16X20
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50WXA100MEFCT78X9
50WXA100MEFCT78X9
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50WA470MEFC16X16 Compare Parts
  • 50WA470MEFC16X16 vs 50WXA680MEFC16X16
  • 50WA470MEFC16X16 vs 50WXA470MEFCGC16X16
  • 50WA470MEFC16X16 vs 50WXA470MEFCG412.5X16
  • 50WA470MEFC16X16 vs 50WXA470MEFC16X16
  • 50WA470MEFC16X16 vs 50WXA470MEFC12.5X16
  • 50WA470MEFC16X16 vs 50WXA2200MEFCGC18X25
  • 50WA470MEFC16X16 vs 50WXA150MEFCT810X9
  • 50WA470MEFC16X16 vs 50WXA100MEFCTA8X9
  • 50WA470MEFC16X16 vs 50WXA100MEFCT78X9
  • 50WA470MEFC16X16 vs 50WXA1000MEFCGC16X20
  • 50WA470MEFC16X16 vs 50WXA1000MEFC16X20
  • 50WA470MEFC16X16 vs 50WA470MEFCGC16X16
  • 50WA470MEFC16X16 vs 50WA2200MEFCGC18X25
  • 50WA470MEFC16X16 vs 50WA2200MEFC18X25
  • 50WA470MEFC16X16 vs 50WA150MEFCT810X9
  • 50WA470MEFC16X16 vs 50WA100MEFCTA8X9
  • 50WA470MEFC16X16 vs 50WA100MEFCT78X9
  • 50WA470MEFC16X16 vs 50WA100MEFC8X9
  • 50WA470MEFC16X16 vs 50WA1000MEFCGC16X20
  • 50WA470MEFC16X16 vs 50WA1000MEFC16X20
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.