☰
50YK2200M16X35.5
50YK2200M16X35.5
Obsolete
Description:  CAP ALUM 2200UF 20% 50V RADIAL
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 18400
50YK2200M16X35.5 Specification
Specification
Part No
50YK2200M16X35.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YK
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2200 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
2.11 A @ 120 Hz
Size / Dimension
2.4265 A @ 10 kHz
Height - Seated (Max)
0.295" (7.50mm)
Surface Mount Land Size
0.630" Dia (16.00mm)
Mounting Type
1.457" (37.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
50YK2200M16X35.5 PDF Datasheet
50YK2200M16X35.5 Related Parts
50YK10MEFCT15X11
50YK10MEFCT15X11
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50YK220MEFCKC10X12.5
50YK220MEFCKC10X12.5
Rubycon
CAP ALUM 220UF 20% 50V RADIAL
50YK22MEFCT15X11
50YK22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK22MEFCTA5X11
50YK22MEFCTA5X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YK33MEFC5X11
50YK33MEFC5X11
Rubycon
CAP ALUM 33UF 20% 50V RADIAL
50YK470MEFCKC10X20
50YK470MEFCKC10X20
Rubycon
CAP ALUM 470UF 20% 50V RADIAL
50YXA1000MEFCCC12.5X25
50YXA1000MEFCCC12.5X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50YXA100MTA8X11.5
50YXA100MTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50YXA1MEFCT15X11
50YXA1MEFCT15X11
Rubycon
CAP ALUM 1UF 20% 50V RADIAL
50YXA2200MCC16X35.5
50YXA2200MCC16X35.5
Rubycon
CAP ALUM 2200UF 20% 50V RADIAL
50YXA22MEFCT15X11
50YXA22MEFCT15X11
Rubycon
CAP ALUM 22UF 20% 50V RADIAL
50YXA2R2MTA5X11
50YXA2R2MTA5X11
Rubycon
CAP ALUM 2.2UF 20% 50V RADIAL
50YK2200M16X35.5 Compare Parts
  • 50YK2200M16X35.5 vs 50YXS820MEFC12.5X25
  • 50YK2200M16X35.5 vs 50YXS680MEFC12.5X25
  • 50YK2200M16X35.5 vs 50YXS56MEFC6.3X11
  • 50YK2200M16X35.5 vs 50YXS560MEFC16X16
  • 50YK2200M16X35.5 vs 50YXS560MEFC12.5X20
  • 50YK2200M16X35.5 vs 50YXS470MEFC12.5X16
  • 50YK2200M16X35.5 vs 50YXS470MEFC10X23
  • 50YK2200M16X35.5 vs 50YXS330MEFC10X20
  • 50YK2200M16X35.5 vs 50YXS3300MEFC18X40
  • 50YK2200M16X35.5 vs 50YXS270MEFC10X20
  • 50YK2200M16X35.5 vs 50YXS270MEFC10X16
  • 50YK2200M16X35.5 vs 50YXS2700MEFC18X35.5
  • 50YK2200M16X35.5 vs 50YXS22MEFC5X11
  • 50YK2200M16X35.5 vs 50YXS220MEFC10X12.5
  • 50YK2200M16X35.5 vs 50YXS2200MEFC18X31.5
  • 50YK2200M16X35.5 vs 50YXS180MEFC8X16
  • 50YK2200M16X35.5 vs 50YXS1800MEFC18X25
  • 50YK2200M16X35.5 vs 50YXS1800MEFC16X35.5
  • 50YK2200M16X35.5 vs 50YXS150MEFC8X16
  • 50YK2200M16X35.5 vs 50YXS1500MEFC16X31.5
  • 50YK2200M16X35.5 vs 50YXS120MEFC8X11.5
  • 50YK2200M16X35.5 vs 50YXS1200MEFC18X20
  • 50YK2200M16X35.5 vs 50YXS1200MEFC16X25
  • 50YK2200M16X35.5 vs 50YXS100MEFC8X11.5
  • 50YK2200M16X35.5 vs 50YXS1000MEFC16X20
  • 50YK2200M16X35.5 vs 50YXS1000MEFC12.5X35
  • 50YK2200M16X35.5 vs 50YXM6R8MEFRCE5X11
  • 50YK2200M16X35.5 vs 50YXM6R8MCE5X11
  • 50YK2200M16X35.5 vs 50YXM68MEFR8X11.5
  • 50YK2200M16X35.5 vs 50YXM68MEFC8X11.5
  • 50YK2200M16X35.5 vs 50YXM47MEFRTA6.3X11
  • 50YK2200M16X35.5 vs 50YXM47MEFRT16.3X11
  • 50YK2200M16X35.5 vs 50YXM47MEFCTA6.3X11
  • 50YK2200M16X35.5 vs 50YXM47MEFCT16.3X11
  • 50YK2200M16X35.5 vs 50YXM47MEFC6.3X11
  • 50YK2200M16X35.5 vs 50YXM4.7MEFRTA5X11
  • 50YK2200M16X35.5 vs 50YXM4.7MEFRT15X11
  • 50YK2200M16X35.5 vs 50YXM4.7MEFR5X11
  • 50YK2200M16X35.5 vs 50YXM4.7MEFCTA5X11
  • 50YK2200M16X35.5 vs 50YXM4.7MEFCT15X11
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend