Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 50ZLJ820M16X20
50ZLJ820M16X20
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 820UF 20% 50V RADIAL
Manufacturer:
Rubycon
Datasheet:
50ZLJ820M16X20 Datasheet
History Price: $1.9
In Stock: 6300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
50ZLJ820M16X20 Specification
Specification
Part No
50ZLJ820M16X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
ZLJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
820 µF
Tolerance
?0%
Voltage - Rated
50 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
10000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.842 A @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
26 mOhms
Surface Mount Land Size
0.295" (7.50mm)
Mounting Type
0.630" Dia (16.00mm)
Package / Case
0.866" (22.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Through Hole
50ZLJ820M16X20 PDF Datasheet
50ZLJ820M16X20 Datasheet
Click and Download: 50ZLJ820M16X20 Datasheet
50ZLJ820M16X20 Related Parts
50ZL1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50ZL1000MEFCGC16X25
Rubycon
CAP ALUM 1000UF 20% 50V RADIAL
50ZL100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50ZL100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50ZL100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 50V RADIAL
50ZL10MEFCT55X7
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50ZL10MEFCTZ5X7
Rubycon
CAP ALUM 10UF 20% 50V RADIAL
50ZL120MEFC8X16
Rubycon
CAP ALUM 120UF 20% 50V RADIAL
50ZL120MEFCT78X16
Rubycon
CAP ALUM 120UF 20% 50V RADIAL
50ZL120MEFCTA8X16
Rubycon
CAP ALUM 120UF 20% 50V RADIAL
50ZL150MEFC10X12.5
Rubycon
CAP ALUM 150UF 20% 50V RADIAL
50ZL180MEFC8X20
Rubycon
CAP ALUM 180UF 20% 50V RADIAL
50ZLJ820M16X20 Compare Parts
50ZLJ820M16X20 vs 50ZLJ820M12.5X30
50ZLJ820M16X20 vs 50ZLJ680M12.5X25
50ZLJ820M16X20 vs 50ZLJ680M12.5X20
50ZLJ820M16X20 vs 50ZLJ56MTA6.3X11
50ZLJ820M16X20 vs 50ZLJ56MT16.3X11
50ZLJ820M16X20 vs 50ZLJ56M6.3X11
50ZLJ820M16X20 vs 50ZLJ560M12.5X20
50ZLJ820M16X20 vs 50ZLJ560M10X25
50ZLJ820M16X20 vs 50ZLJ470M12.5X20
50ZLJ820M16X20 vs 50ZLJ470M12.5X16
50ZLJ820M16X20 vs 50ZLJ470M10X20
50ZLJ820M16X20 vs 50ZLJ390MT810X25
50ZLJ820M16X20 vs 50ZLJ390M10X25
50ZLJ820M16X20 vs 50ZLJ3900M18X40
50ZLJ820M16X20 vs 50ZLJ330M10X20
50ZLJ820M16X20 vs 50ZLJ330M10X16
50ZLJ820M16X20 vs 50ZLJ3300M18X35.5
50ZLJ820M16X20 vs 50ZLJ27MTA5X11
50ZLJ820M16X20 vs 50ZLJ27MT15X11
50ZLJ820M16X20 vs 50ZLJ27M5X11
50ZLJ820M16X20 vs 50ZLJ270M8X20
50ZLJ820M16X20 vs 50ZLJ2700M18X31.5
50ZLJ820M16X20 vs 50ZLJ2700M16X40
50ZLJ820M16X20 vs 50ZLJ2700M16X35.5
50ZLJ820M16X20 vs 50ZLJ22M5X11
50ZLJ820M16X20 vs 50ZLJ220M10X16
50ZLJ820M16X20 vs 50ZLJ220M10X12.5
50ZLJ820M16X20 vs 50ZLJ2200M18X25
50ZLJ820M16X20 vs 50ZLJ2200M16X31.5
50ZLJ820M16X20 vs 50ZLJ180M8X20
50ZLJ820M16X20 vs 50ZLJ180M8X16
50ZLJ820M16X20 vs 50ZLJ150MCR10X12.5
50ZLJ820M16X20 vs 50ZLJ150M10X12.5
50ZLJ820M16X20 vs 50ZLJ1500M18X20
50ZLJ820M16X20 vs 50ZLJ1500M16X25
50ZLJ820M16X20 vs 50ZLJ1500M12.5X40
50ZLJ820M16X20 vs 50ZLJ120MTA8X16
50ZLJ820M16X20 vs 50ZLJ120MT78X16
50ZLJ820M16X20 vs 50ZLJ120M8X16
50ZLJ820M16X20 vs 50ZLJ120M8X11.5
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right