☰
550MXH82MEFCSN25X30
550MXH82MEFCSN25X30
Active
Description:  CAP ALUM 82UF 20% 550V SNAP
Manufacturer:  Rubycon
History Price: $5.96
In Stock: 47760
550MXH82MEFCSN25X30 Specification
Specification
Part No
550MXH82MEFCSN25X30
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
MXH
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
82 µF
Tolerance
?0%
Voltage - Rated
550 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-25℃ ~ 105℃
Polarization
-
Ratings
-
Applications
General Purpose
Lead Spacing
0.394" (10.00mm)
Size / Dimension
0.984" Dia (25.00mm)
Height - Seated (Max)
1.260" (32.00mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can - Snap-In
Ripple Current @ Low Frequency
800 mA @ 120 Hz
Ripple Current @ High Frequency
1.12 A @ 10 kHz
550MXH82MEFCSN25X30 PDF Datasheet
550MXH82MEFCSN25X30 Related Parts
550122T200AB2B
550122T200AB2B
Cornell Dubilier Electronics
CAP ALUM 1200UF 200V SCREW
550C102T400BJ2B
550C102T400BJ2B
Cornell Dubilier Electronics
CAP ALUM 1000UF 400V SCREW
550C122T250BB2B
550C122T250BB2B
Cornell Dubilier Electronics
CAP ALUM 1200UF 250V SCREW
550C142T450BF1B
550C142T450BF1B
Cornell Dubilier Electronics
CAP ALUM 1400UF 450V SCREW
550C142T450BF2B
550C142T450BF2B
Cornell Dubilier Electronics
CAP ALUM 1400UF 450V SCREW
550C142U500BF2B
550C142U500BF2B
Cornell Dubilier Electronics
CAP ALUM 1400UF 500V SCREW
550C201T400AA1A
550C201T400AA1A
Cornell Dubilier Electronics
CAP ALUM 200UF 400V SCREW
550C252M350BF2B
550C252M350BF2B
Cornell Dubilier Electronics
CAP ALUM 2500UF 20% 350V SCREW
550C292T250BC2B
550C292T250BC2B
Cornell Dubilier Electronics
CAP ALUM 2900UF 250V SCREW
550C332T450DE2B
550C332T450DE2B
Cornell Dubilier Electronics
CAP ALUM 3300UF 450V SCREW
550C342T400CF2B
550C342T400CF2B
Cornell Dubilier Electronics
CAP ALUM 3400UF 400V SCREW
550C352T300DC2B
550C352T300DC2B
Cornell Dubilier Electronics
CAP ALUM 3500UF 300V SCREW
550MXH82MEFCSN25X30 Compare Parts
  • 550MXH82MEFCSN25X30 vs 550C811T400BB2B
  • 550MXH82MEFCSN25X30 vs 550C562T400DP2B
  • 550MXH82MEFCSN25X30 vs 550C542T500DN2B
  • 550MXH82MEFCSN25X30 vs 550C442T450FE2D
  • 550MXH82MEFCSN25X30 vs 550C422M500DP2F
  • 550MXH82MEFCSN25X30 vs 550C402T450DP2B
  • 550MXH82MEFCSN25X30 vs 550C372T500DP2B
  • 550MXH82MEFCSN25X30 vs 550C372T450DF2E
  • 550MXH82MEFCSN25X30 vs 550C372T450DF2B
  • 550MXH82MEFCSN25X30 vs 550C361T450AJ2B
  • 550MXH82MEFCSN25X30 vs 550C352T300DC2B
  • 550MXH82MEFCSN25X30 vs 550C342T400CF2B
  • 550MXH82MEFCSN25X30 vs 550C332T450DE2B
  • 550MXH82MEFCSN25X30 vs 550C292T250BC2B
  • 550MXH82MEFCSN25X30 vs 550C252M350BF2B
  • 550MXH82MEFCSN25X30 vs 550C201T400AA1A
  • 550MXH82MEFCSN25X30 vs 550C142U500BF2B
  • 550MXH82MEFCSN25X30 vs 550C142T450BF2B
  • 550MXH82MEFCSN25X30 vs 550C142T450BF1B
  • 550MXH82MEFCSN25X30 vs 550C122T250BB2B
  • 550MXH82MEFCSN25X30 vs 550C102T400BJ2B
  • 550MXH82MEFCSN25X30 vs 550122T200AB2B
  • 550MXH82MEFCSN25X30 vs 550MXH82MEFCSN22X35
  • 550MXH82MEFCSN25X30 vs 550MXH68MEFCSN25X25
  • 550MXH82MEFCSN25X30 vs 550MXH68MEFCSN22X30
  • 550MXH82MEFCSN25X30 vs 550MXH56MEFCSN22X30
  • 550MXH82MEFCSN25X30 vs 550MXH47MEFCSN22X25
  • 550MXH82MEFCSN25X30 vs 550MXH220MEFCSN25X60
  • 550MXH82MEFCSN25X30 vs 550MXH180MEFCSN25X55
  • 550MXH82MEFCSN25X30 vs 550MXH150MEFCSN25X45
  • 550MXH82MEFCSN25X30 vs 550MXH150MEFCSN22X60
  • 550MXH82MEFCSN25X30 vs 550MXH120MEFCSN25X40
  • 550MXH82MEFCSN25X30 vs 550MXH120MEFCSN22X50
  • 550MXH82MEFCSN25X30 vs 550MXH100MEFCSN25X35
  • 550MXH82MEFCSN25X30 vs 550MXH100MEFCSN22X40
  • 550MXH82MEFCSN25X30 vs 550C981T450CB2B
  • 550MXH82MEFCSN25X30 vs 550C902T400DG2D
  • 550MXH82MEFCSN25X30 vs 550C842T500FG2D
  • 550MXH82MEFCSN25X30 vs 550C842T500FG0D
  • 550MXH82MEFCSN25X30 vs 550C502T450FF2D
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Jip de Jong
    Netherlands
    5 stars
    2026-09-29 19:47
    Good seller. Product OK, but a bit on the expensive side.
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.