Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 580LSU2600M77X145
580LSU2600M77X145
Obsolete
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 2600UF 20% 580V SCREW
Manufacturer:
Rubycon
Datasheet:
580LSU2600M77X145 Datasheet
History Price: Obsolete
In Stock: 36320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
580LSU2600M77X145 Specification
Specification
Part No
580LSU2600M77X145
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
LSU
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
2600 µF
Tolerance
?0%
Voltage - Rated
580 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 85℃
Operating Temperature
-25℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
-
Surface Mount Land Size
1.236" (31.40mm)
Mounting Type
3.031" Dia (77.00mm)
Package / Case
5.827" (148.00mm)
Ripple Current @ Low Frequency
-
Ripple Current @ High Frequency
Chassis Mount
580LSU2600M77X145 PDF Datasheet
580LSU2600M77X145 Datasheet
Click and Download: 580LSU2600M77X145 Datasheet
580LSU2600M77X145 Related Parts
580LSU1500MNB64X119
Rubycon
CAP ALUM 1500UF 20% 580V SCREW
580LSU1800MNB64X139
Rubycon
CAP ALUM 1800UF 20% 580V SCREW
580LSU2200MNB64X149
Rubycon
CAP ALUM 2200UF 20% 580V SCREW
580LSU2700MNB77X131
Rubycon
CAP ALUM 2700UF 20% 580V SCREW
580LSU4700MNB77X191
Rubycon
CAP ALUM 4700UF 20% 580V SCREW
580LSU5600MNB90X191
Rubycon
CAP ALUM 5600UF 20% 580V SCREW
580LSU6800MNB90X221
Rubycon
CAP ALUM 6800UF 20% 580V SCREW
580LSU8200MNB90X241
Rubycon
CAP ALUM 8200UF 20% 580V SCREW
580LSU2600M77X145 Compare Parts
580LSU2600M77X145 vs 580LSU6800MNB90X221
580LSU2600M77X145 vs 580LSU5600MNB90X191
580LSU2600M77X145 vs 580LSU4700MNB77X191
580LSU2600M77X145 vs 580LSU2700MNB77X131
580LSU2600M77X145 vs 580LSU2200MNB64X149
580LSU2600M77X145 vs 580LSU1800MNB64X139
580LSU2600M77X145 vs 580LSU1500MNB64X119
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you