☰
63KXF1800MEFC30X20
63KXF1800MEFC30X20
Active
Description:  CAP ALUM 1800UF 20% 63V SNAP
Manufacturer:  Rubycon
History Price: $3.0733
In Stock: 10880
63KXF1800MEFC30X20 Specification
Specification
Part No
63KXF1800MEFC30X20
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
KXF
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1800 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.748 A @ 10 kHz
Size / Dimension
0.394" (10.00mm)
Height - Seated (Max)
1.181" Dia (30.00mm)
Surface Mount Land Size
0.866" (22.00mm)
Mounting Type
-
Package / Case
Through Hole
Ripple Current @ Low Frequency
Radial, Can - Snap-In
Ripple Current @ High Frequency
-
63KXF1800MEFC30X20 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Valéria Mendes
Brazil
5 stars
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
5 stars
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
5 stars
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
5 stars
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
5 stars
2026-09-21 18:08
Raoida delivery, all right.
Jessica Young
United States
5 stars
2026-09-21 13:38
Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.