Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 63MU221KZ12012
63MU221KZ12012
Active
Film Capacitors
Description:
CAP FILM 220PF 10% 63VDC 0805
Manufacturer:
Rubycon
Datasheet:
63MU221KZ12012 Datasheet
History Price: $2.4
In Stock: 12560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63MU221KZ12012 Specification
Specification
Part No
63MU221KZ12012
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, MU
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
220 pF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
63V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-
Mounting Type
-55℃ ~ 125℃
Package / Case
Surface Mount
Size / Dimension
0805 (2012 Metric)
Height - Seated (Max)
0.079" L x 0.049" W (2.00mm x 1.25mm)
Termination
0.039" (1.00mm)
Lead Spacing
Solder Pads
Applications
-
Ratings
DC Link, DC Filtering
Features
-
ESR (Equivalent Series Resistance)
-
63MU221KZ12012 PDF Datasheet
63MU221KZ12012 Datasheet
Click and Download: 63MU221KZ12012 Datasheet
63MU221KZ12012 Related Parts
63MU101KZ12012
Rubycon
CAP FILM 100PF 10% 63VDC 0805
63MU101MZ12012
Rubycon
CAP FILM 100PF 20% 63VDC 0805
63MU102KZ12012
Rubycon
CAP FILM 1000PF 10% 63VDC 0805
63MU102MZ12012
Rubycon
CAP FILM 1000PF 20% 63VDC 0805
63MU103KZ12012
Rubycon
CAP FILM 10000PF 10% 63VDC 0805
63MU103MZ12012
Rubycon
CAP FILM 10000PF 20% 63VDC 0805
63MU104MA13216
Rubycon
CAP FILM 0.1UF 20% 63VDC 1206
63MU105MC24532
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63MU151MZ12012
Rubycon
CAP FILM 150PF 20% 63VDC 0805
63MU152MZ12012
Rubycon
CAP FILM 1500PF 20% 63VDC 0805
63MU153MZ12012
Rubycon
CAP FILM 0.015UF 20% 63VDC 0805
63MU154KA13216
Rubycon
CAP FILM 0.15UF 10% 63VDC 1206
63MU221KZ12012 Compare Parts
63MU221KZ12012 vs 63MU684M4532
63MU221KZ12012 vs 63MU683MA13216
63MU221KZ12012 vs 63MU682MZ12012
63MU221KZ12012 vs 63MU681MZ12012
63MU221KZ12012 vs 63MU681KZ12012
63MU221KZ12012 vs 63MU474MB23225
63MU221KZ12012 vs 63MU473MA13216
63MU221KZ12012 vs 63MU472MZ12012
63MU221KZ12012 vs 63MU472KZ12012
63MU221KZ12012 vs 63MU471MZ12012
63MU221KZ12012 vs 63MU471KZ12012
63MU221KZ12012 vs 63MU335MD35750
63MU221KZ12012 vs 63MU334MB13225
63MU221KZ12012 vs 63MU334KB13225
63MU221KZ12012 vs 63MU333MZ22012
63MU221KZ12012 vs 63MU333KZ22012
63MU221KZ12012 vs 63MU332MZ12012
63MU221KZ12012 vs 63MU332KZ12012
63MU221KZ12012 vs 63MU331MZ12012
63MU221KZ12012 vs 63MU331KZ12012
63MU221KZ12012 vs 63MU225MD15750
63MU221KZ12012 vs 63MU224MA23216
63MU221KZ12012 vs 63MU223MZ12012
63MU221KZ12012 vs 63MU223KZ12012
63MU221KZ12012 vs 63MU222MZ12012
63MU221KZ12012 vs 63MU222KZ12012
63MU221KZ12012 vs 63MU221MZ12012
63MU221KZ12012 vs 63MU155MC44532
63MU221KZ12012 vs 63MU154MA13216
63MU221KZ12012 vs 63MU154KA13216
63MU221KZ12012 vs 63MU153MZ12012
63MU221KZ12012 vs 63MU152MZ12012
63MU221KZ12012 vs 63MU151MZ12012
63MU221KZ12012 vs 63MU105MC24532
63MU221KZ12012 vs 63MU104MA13216
63MU221KZ12012 vs 63MU103MZ12012
63MU221KZ12012 vs 63MU103KZ12012
63MU221KZ12012 vs 63MU102MZ12012
63MU221KZ12012 vs 63MU102KZ12012
63MU221KZ12012 vs 63MU101MZ12012
Customer Reviews
4.95 out of 5.00 stars from 134 customer reviews from all over the world
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great