Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63PX10MEFCT15X11
63PX10MEFCT15X11
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 10UF 20% 63V RADIAL
Manufacturer:
Rubycon
Datasheet:
63PX10MEFCT15X11 Datasheet
History Price: $0.05798
In Stock: 21520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63PX10MEFCT15X11 Specification
Specification
Part No
63PX10MEFCT15X11
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
PX
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
10 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
48 mA @ 120 Hz
Size / Dimension
-
Height - Seated (Max)
0.098" (2.50mm)
Surface Mount Land Size
0.197" Dia (5.00mm)
Mounting Type
0.492" (12.50mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63PX10MEFCT15X11 PDF Datasheet
63PX10MEFCT15X11 Datasheet
Click and Download: 63PX10MEFCT15X11 Datasheet
63PX10MEFCT15X11 Related Parts
63PK100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63PK100MEFCT78X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63PK100MEFCTA8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63PK10MEFC5X11
Rubycon
CAP ALUM 10UF 20% 63V RADIAL
63PK2200MEFC18X31.5
Rubycon
CAP ALUM 2200UF 20% 63V RADIAL
63PK220MEFC10X16
Rubycon
CAP ALUM 220UF 20% 63V RADIAL
63PK22MEFC5X11
Rubycon
CAP ALUM 22UF 20% 63V RADIAL
63PK3300MEFC18X40
Rubycon
CAP ALUM 3300UF 20% 63V RADIAL
63PK3300MEFCGC18X40
Rubycon
CAP ALUM 3300UF 20% 63V RADIAL
63PK47MEFC6.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63PK47MEFCT16.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63PK47MEFCTA6.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63PX10MEFCT15X11 Compare Parts
63PX10MEFCT15X11 vs 63PX470MEFCCC12.5X20
63PX10MEFCT15X11 vs 63PX470MEFC12.5X20
63PX10MEFCT15X11 vs 63PX33MEFC6.3X11
63PX10MEFCT15X11 vs 63PX330MEFC10X20
63PX10MEFCT15X11 vs 63PX22MEFC5X11
63PX10MEFCT15X11 vs 63PX220MEFC10X16
63PX10MEFCT15X11 vs 63PX2200MEFCGC18X31.5
63PX10MEFCT15X11 vs 63PX2200MEFC18X31.5
63PX10MEFCT15X11 vs 63PX10MEFCTA5X11
63PX10MEFCT15X11 vs 63PX10MEFC5X11
63PX10MEFCT15X11 vs 63PX100MEFCTA8X11.5
63PX10MEFCT15X11 vs 63PX100MEFCT78X11.5
63PX10MEFCT15X11 vs 63PX100MEFC8X11.5
63PX10MEFCT15X11 vs 63PX1000MEFC16X25
63PX10MEFCT15X11 vs 63PK680MEFC12.5X25
63PX10MEFCT15X11 vs 63PK47MEFCTA6.3X11
63PX10MEFCT15X11 vs 63PK47MEFCT16.3X11
63PX10MEFCT15X11 vs 63PK47MEFC6.3X11
63PX10MEFCT15X11 vs 63PK3300MEFCGC18X40
63PX10MEFCT15X11 vs 63PK3300MEFC18X40
63PX10MEFCT15X11 vs 63PK22MEFC5X11
63PX10MEFCT15X11 vs 63PK220MEFC10X16
63PX10MEFCT15X11 vs 63PK2200MEFC18X31.5
63PX10MEFCT15X11 vs 63PK10MEFC5X11
63PX10MEFCT15X11 vs 63PK100MEFCTA8X11.5
63PX10MEFCT15X11 vs 63PK100MEFCT78X11.5
63PX10MEFCT15X11 vs 63PK100MEFC8X11.5
63PX10MEFCT15X11 vs 63PX680MEFC12.5X25
63PX10MEFCT15X11 vs 63PK470MEFC12.5X20
63PX10MEFCT15X11 vs 63PK1000MEFC16X25
Customer Reviews
4.95 out of 5.00 stars from 178 customer reviews from all over the world
Xuxa
Brazil
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
2026-09-24 16:15
Everything is great!
Olivier Delaunay
France
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.