☰
63PZA27M8X12.5
63PZA27M8X12.5
Obsolete
Description:  CAP ALUM POLY 27UF 20% 63V T/H
Manufacturer:  Rubycon
History Price: Obsolete
In Stock: 19200
63PZA27M8X12.5 Specification
Specification
Part No
63PZA27M8X12.5
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PZA
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Polymer
Capacitance
27 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
33mOhm
Lifetime @ Temp.
3000 Hrs @ 105℃
Operating Temperature
-55℃ ~ 105℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
105 mA @ 120 Hz
Ripple Current @ High Frequency
2.1 A @ 100 kHz
Lead Spacing
0.138" (3.50mm)
Size / Dimension
0.315" Dia (8.00mm)
Height - Seated (Max)
0.492" (12.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
63PZA27M8X12.5 PDF Datasheet
63PZA27M8X12.5 Related Parts
63PEV10M6.3X6.1
63PEV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PEV22M6.3X8
63PEV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PEV33M8X10.5
63PEV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PEV56M10X10.5
63PEV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PFV10M6.3X6.1
63PFV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PFV22M6.3X8
63PFV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PFV33M8X10.5
63PFV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PFV56M10X10.5
63PFV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PHV33M8X10.5
63PHV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PJV47M8X10.5
63PJV47M8X10.5
Rubycon
CAP ALUM HYB 47UF 20% 63V SMD
63PLV33M8X10.5
63PLV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PSV33M8X10.5
63PSV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PZA27M8X12.5 Compare Parts
  • 63PZA27M8X12.5 vs 63PZS33M8X9
  • 63PZA27M8X12.5 vs 63PZJ82M10X9
  • 63PZA27M8X12.5 vs 63PZJ47M8X9
  • 63PZA27M8X12.5 vs 63PZJ150M10X15
  • 63PZA27M8X12.5 vs 63PZJ100M10X11
  • 63PZA27M8X12.5 vs 63PZH68M10X11
  • 63PZA27M8X12.5 vs 63PZH56M10X9
  • 63PZA27M8X12.5 vs 63PZH33M8X9
  • 63PZA27M8X12.5 vs 63PZH150M10X20
  • 63PZA27M8X12.5 vs 63PZH100M10X15
  • 63PZA27M8X12.5 vs 63PZF56M10X9
  • 63PZA27M8X12.5 vs 63PZF33M8X9
  • 63PZA27M8X12.5 vs 63PZE56M10X9
  • 63PZA27M8X12.5 vs 63PZE33M8X9
  • 63PZA27M8X12.5 vs 63PZA47M10X13
  • 63PZA27M8X12.5 vs 63PZA22M8X10
  • 63PZA27M8X12.5 vs 63PZA10M8X8
  • 63PZA27M8X12.5 vs 63PSV33M8X10.5
  • 63PZA27M8X12.5 vs 63PLV33M8X10.5
  • 63PZA27M8X12.5 vs 63PJV47M8X10.5
  • 63PZA27M8X12.5 vs 63PHV33M8X10.5
  • 63PZA27M8X12.5 vs 63PFV56M10X10.5
  • 63PZA27M8X12.5 vs 63PFV33M8X10.5
  • 63PZA27M8X12.5 vs 63PFV22M6.3X8
  • 63PZA27M8X12.5 vs 63PFV10M6.3X6.1
  • 63PZA27M8X12.5 vs 63PEV56M10X10.5
  • 63PZA27M8X12.5 vs 63PEV33M8X10.5
  • 63PZA27M8X12.5 vs 63PEV22M6.3X8
  • 63PZA27M8X12.5 vs 63PEV10M6.3X6.1
  • 63PZA27M8X12.5 vs 63PSV56M10X10.5
  • 63PZA27M8X12.5 vs 63PLV56M10X10.5
  • 63PZA27M8X12.5 vs 63PJV82M10X10.5
  • 63PZA27M8X12.5 vs 63PJV150M10X16.5
  • 63PZA27M8X12.5 vs 63PJV100M10X12.5
  • 63PZA27M8X12.5 vs 63PHV68M10X12.5
  • 63PZA27M8X12.5 vs 63PHV56M10X10.5
  • 63PZA27M8X12.5 vs 63PHV100M10X16.5
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend