☰
63PZJ100M10X11
63PZJ100M10X11
Active
Description:  CAP ALUM POLY HYB 100UF 63V T/H
Manufacturer:  Rubycon
History Price: $1.87
In Stock: 43520
63PZJ100M10X11 Specification
Specification
Part No
63PZJ100M10X11
Category
Aluminum Polymer Capacitors
Manufacturer
Rubycon
Series
PZJ
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Hybrid
Capacitance
100 µF
Tolerance
±20%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
19mOhm
Lifetime @ Temp.
4000 Hrs @ 125℃
Operating Temperature
-55℃ ~ 125℃
Ratings
AEC-Q200
Applications
Automotive
Ripple Current @ Low Frequency
135 mA @ 100 Hz
Ripple Current @ High Frequency
2.7 A @ 100 kHz
Lead Spacing
0.197" (5.00mm)
Size / Dimension
0.394" Dia (10.00mm)
Height - Seated (Max)
0.650" (16.50mm)
Surface Mount Land Size
-
Mounting Type
Through Hole
Package / Case
Radial, Can
63PZJ100M10X11 PDF Datasheet
63PZJ100M10X11 Related Parts
63PEV10M6.3X6.1
63PEV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PEV22M6.3X8
63PEV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PEV33M8X10.5
63PEV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PEV56M10X10.5
63PEV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PFV10M6.3X6.1
63PFV10M6.3X6.1
Rubycon
CAP ALUM HYB 10UF 20% 63V SMD
63PFV22M6.3X8
63PFV22M6.3X8
Rubycon
CAP ALUM HYB 22UF 20% 63V SMD
63PFV33M8X10.5
63PFV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PFV56M10X10.5
63PFV56M10X10.5
Rubycon
CAP ALUM HYB 56UF 20% 63V SMD
63PHV33M8X10.5
63PHV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PJV47M8X10.5
63PJV47M8X10.5
Rubycon
CAP ALUM HYB 47UF 20% 63V SMD
63PLV33M8X10.5
63PLV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PSV33M8X10.5
63PSV33M8X10.5
Rubycon
CAP ALUM HYB 33UF 20% 63V SMD
63PZJ100M10X11 Compare Parts
  • 63PZJ100M10X11 vs 63PZS33M8X9
  • 63PZJ100M10X11 vs 63PZJ82M10X9
  • 63PZJ100M10X11 vs 63PZJ47M8X9
  • 63PZJ100M10X11 vs 63PZJ150M10X15
  • 63PZJ100M10X11 vs 63PZH68M10X11
  • 63PZJ100M10X11 vs 63PZH56M10X9
  • 63PZJ100M10X11 vs 63PZH33M8X9
  • 63PZJ100M10X11 vs 63PZH150M10X20
  • 63PZJ100M10X11 vs 63PZH100M10X15
  • 63PZJ100M10X11 vs 63PZF56M10X9
  • 63PZJ100M10X11 vs 63PZF33M8X9
  • 63PZJ100M10X11 vs 63PZE56M10X9
  • 63PZJ100M10X11 vs 63PZE33M8X9
  • 63PZJ100M10X11 vs 63PZA47M10X13
  • 63PZJ100M10X11 vs 63PZA27M8X12.5
  • 63PZJ100M10X11 vs 63PZA22M8X10
  • 63PZJ100M10X11 vs 63PZA10M8X8
  • 63PZJ100M10X11 vs 63PSV33M8X10.5
  • 63PZJ100M10X11 vs 63PLV33M8X10.5
  • 63PZJ100M10X11 vs 63PJV47M8X10.5
  • 63PZJ100M10X11 vs 63PHV33M8X10.5
  • 63PZJ100M10X11 vs 63PFV56M10X10.5
  • 63PZJ100M10X11 vs 63PFV33M8X10.5
  • 63PZJ100M10X11 vs 63PFV22M6.3X8
  • 63PZJ100M10X11 vs 63PFV10M6.3X6.1
  • 63PZJ100M10X11 vs 63PEV56M10X10.5
  • 63PZJ100M10X11 vs 63PEV33M8X10.5
  • 63PZJ100M10X11 vs 63PEV22M6.3X8
  • 63PZJ100M10X11 vs 63PEV10M6.3X6.1
  • 63PZJ100M10X11 vs 63PSV56M10X10.5
  • 63PZJ100M10X11 vs 63PLV56M10X10.5
  • 63PZJ100M10X11 vs 63PJV82M10X10.5
  • 63PZJ100M10X11 vs 63PJV150M10X16.5
  • 63PZJ100M10X11 vs 63PJV100M10X12.5
  • 63PZJ100M10X11 vs 63PHV68M10X12.5
  • 63PZJ100M10X11 vs 63PHV56M10X10.5
  • 63PZJ100M10X11 vs 63PHV100M10X16.5
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend