Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63SEV330M18X16.5
63SEV330M18X16.5
Active
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 330UF 20% 63V SMD
Manufacturer:
Rubycon
Datasheet:
63SEV330M18X16.5 Datasheet
History Price: $2.39
In Stock: 18320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63SEV330M18X16.5 Specification
Specification
Part No
63SEV330M18X16.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
SEV
Packaging
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
330 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
2000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
AEC-Q200
Applications
Automotive
Lead Spacing
680 mA @ 120 Hz
Size / Dimension
816 mA @ 10 kHz
Height - Seated (Max)
-
Surface Mount Land Size
0.709" Dia (18.00mm)
Mounting Type
0.669" (17.00mm)
Package / Case
0.748" L x 0.748" W (19.00mm x 19.00mm)
Ripple Current @ Low Frequency
Surface Mount
Ripple Current @ High Frequency
Radial, Can - SMD
63SEV330M18X16.5 PDF Datasheet
63SEV330M18X16.5 Datasheet
Click and Download: 63SEV330M18X16.5 Datasheet
63SEV330M18X16.5 Related Parts
63SEV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63SEV220M12.5X16
Rubycon
CAP ALUM 220UF 20% 63V SMD
63SEV22M8X10.5
Rubycon
CAP ALUM 22UF 20% 63V SMD
63SEV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 63V SMD
63SEV470M16X21.5
Rubycon
CAP ALUM 470UF 20% 63V SMD
63SEV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63SGV100M10X10.5
Rubycon
CAP ALUM 100UF 20% 63V SMD
63SGV22M8X10.5
Rubycon
CAP ALUM 22UF 20% 63V SMD
63SGV33M8X10.5
Rubycon
CAP ALUM 33UF 20% 63V SMD
63SGV47M8X10.5
Rubycon
CAP ALUM 47UF 20% 63V SMD
63SEV470M18X16.5
Rubycon
CAP ALUM 470UF 20% 63V SMD
63SGV330M16X21.5
Rubycon
CAP ALUM 330UF 20% 63V SMD
63SEV330M18X16.5 Compare Parts
63SEV330M18X16.5 vs 63SGV33M8X10.5
63SEV330M18X16.5 vs 63SGV22M8X10.5
63SEV330M18X16.5 vs 63SGV100M10X10.5
63SEV330M18X16.5 vs 63SEV47M8X10.5
63SEV330M18X16.5 vs 63SEV470M16X21.5
63SEV330M18X16.5 vs 63SEV33M8X10.5
63SEV330M18X16.5 vs 63SEV22M8X10.5
63SEV330M18X16.5 vs 63SEV220M12.5X16
63SEV330M18X16.5 vs 63SEV100M10X10.5
63SEV330M18X16.5 vs 63SGV330M16X21.5
63SEV330M18X16.5 vs 63SEV470M18X16.5
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!