Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Rubycon 63ST105M4532
63ST105M4532
Obsolete
Film Capacitors
Description:
CAP FILM 1UF 20% 63VDC 1812
Manufacturer:
Rubycon
Datasheet:
63ST105M4532 Datasheet
History Price: Obsolete
In Stock: 29960
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63ST105M4532 Specification
Specification
Part No
63ST105M4532
Category
Film Capacitors
Manufacturer
Rubycon
Series
PMLCAP?, ST
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1 µF
Tolerance
?0%
Voltage Rating - AC
-
Voltage Rating - DC
63V
Dielectric Material
Acrylic, Metallized
Operating Temperature
-55℃ ~ 125℃
Mounting Type
Surface Mount
Package / Case
1812 (4532 Metric)
Size / Dimension
0.177" L x 0.126" W (4.50mm x 3.20mm)
Height - Seated (Max)
0.079" (2.00mm)
Termination
Solder Pads
Lead Spacing
-
Applications
DC Link, DC Filtering
Ratings
-
Features
-
ESR (Equivalent Series Resistance)
-
63ST105M4532 Related Parts
63ST105MC24532
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63ST155MC44532
Rubycon
CAP FILM 1.5UF 20% 63VDC 1812
63ST224MA23216
Rubycon
CAP FILM 0.22UF 20% 63VDC 1206
63ST225MD15750
Rubycon
CAP FILM 2.2UF 20% 63VDC 2220
63ST334MB13225
Rubycon
CAP FILM 0.33UF 20% 63VDC 1210
63ST335MD35750
Rubycon
CAP FILM 3.3UF 20% 63VDC 2220
63ST474MB23225
Rubycon
CAP FILM 0.47UF 20% 63VDC 1210
63ST683MA13216
Rubycon
CAP FILM 0.068UF 20% 63VDC 1206
63ST684MC14532
Rubycon
CAP FILM 0.68UF 20% 63VDC 1812
63ST103K3216-ND
Rubycon
CAP FILM 10000PF 10% 63VDC 1206
63ST105M4532X
Rubycon
CAP FILM 1UF 20% 63VDC 1812
63ST155M4532
Rubycon
CAP FILM 1.5UF 20% 63VDC 1812
63ST105M4532 Compare Parts
63ST105M4532 vs 63ST683MA13216
63ST105M4532 vs 63ST474MB23225
63ST105M4532 vs 63ST335MD35750
63ST105M4532 vs 63ST334MB13225
63ST105M4532 vs 63ST225MD15750
63ST105M4532 vs 63ST224MA23216
63ST105M4532 vs 63ST155MC44532
63ST105M4532 vs 63ST105MC24532
63ST105M4532 vs 63ST684M4532X
63ST105M4532 vs 63ST684M4532
63ST105M4532 vs 63ST683M3216
63ST105M4532 vs 63ST474M3225X
63ST105M4532 vs 63ST474M3225
63ST105M4532 vs 63ST335M5750-ND
63ST105M4532 vs 63ST3.3M5750-ND
63ST105M4532 vs 63ST225M5750X
63ST105M4532 vs 63ST225M5750
63ST105M4532 vs 63ST224M3216X
63ST105M4532 vs 63ST224M3216
63ST105M4532 vs 63ST155M4532X
63ST105M4532 vs 63ST155M4532
63ST105M4532 vs 63ST105M4532X
63ST105M4532 vs 63ST103K3216-ND
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
2026-09-19 04:17
Great thank you
Martin Roy
France
2026-09-19 03:51
Great thank you
Eglė Vaitkevičienė
Lithuania
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!