☰
63USR4700M25X45
63USR4700M25X45
Not For New Designs
Description:  CAP ALUM 4700UF 20% 63V SNAP
Manufacturer:  Rubycon
History Price: $3.1221
In Stock: 26960
63USR4700M25X45 Specification
Specification
Part No
63USR4700M25X45
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
USR
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
4700 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
3000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
-
Size / Dimension
-
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.850" (47.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
63USR4700M25X45 Related Parts
63USC10000MEFCSN30X50
63USC10000MEFCSN30X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63USC10000MEFCSN35X40
63USC10000MEFCSN35X40
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63USC12000MEFCSN35X45
63USC12000MEFCSN35X45
Rubycon
CAP ALUM 12000UF 20% 63V SNAP
63USC2200MEFCSN20X35
63USC2200MEFCSN20X35
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63USC2200MEFCSN22X30
63USC2200MEFCSN22X30
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63USC2700MEFCSN25X25
63USC2700MEFCSN25X25
Rubycon
CAP ALUM 2700UF 20% 63V SNAP
63USC3300MEFCSN25X30
63USC3300MEFCSN25X30
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63USC4700MEFCSN22X50
63USC4700MEFCSN22X50
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
63USC4700MEFCSN25X40
63USC4700MEFCSN25X40
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
63USC4700MEFCSN30X30
63USC4700MEFCSN30X30
Rubycon
CAP ALUM 4700UF 20% 63V SNAP
63USC6800MEFCSN30X40
63USC6800MEFCSN30X40
Rubycon
CAP ALUM 6800UF 20% 63V SNAP
63USC6800MEFCSN35X30
63USC6800MEFCSN35X30
Rubycon
CAP ALUM 6800UF 20% 63V SNAP
63USR4700M25X45 Compare Parts
  • 63USR4700M25X45 vs 63USC8200MEFCSN35X35
  • 63USR4700M25X45 vs 63USC6800MEFCSN35X30
  • 63USR4700M25X45 vs 63USC6800MEFCSN30X40
  • 63USR4700M25X45 vs 63USC4700MEFCSN30X30
  • 63USR4700M25X45 vs 63USC4700MEFCSN25X40
  • 63USR4700M25X45 vs 63USC4700MEFCSN22X50
  • 63USR4700M25X45 vs 63USC3300MEFCSN25X30
  • 63USR4700M25X45 vs 63USC2700MEFCSN25X25
  • 63USR4700M25X45 vs 63USC2200MEFCSN22X30
  • 63USR4700M25X45 vs 63USC2200MEFCSN20X35
  • 63USR4700M25X45 vs 63USC12000MEFCSN35X45
  • 63USR4700M25X45 vs 63USC10000MEFCSN35X40
  • 63USR4700M25X45 vs 63USC10000MEFCSN30X50
  • 63USR4700M25X45 vs 63USR3300M22X45
  • 63USR4700M25X45 vs 63USR2200M22X40
  • 63USR4700M25X45 vs 63USC6800MEFC30X40
  • 63USR4700M25X45 vs 63USC5600MEFC25X45
  • 63USR4700M25X45 vs 63USC4700MEFC22X50
  • 63USR4700M25X45 vs 63USC3900MEFC25X35
  • 63USR4700M25X45 vs 63USC2700MEFC25X25
  • 63USR4700M25X45 vs 63USC2200MEFC22X30
  • 63USR4700M25X45 vs 63USC2200MEFC20X35
  • 63USR4700M25X45 vs 63USC1800MEFC20X30
  • 63USR4700M25X45 vs 63USC1500MEFC20X25
  • 63USR4700M25X45 vs 63USC12000MEFC35X45
  • Customer Reviews
    4.95 out of 5.00 stars from 154 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class