☰
63VXG1500MEFC25X25
63VXG1500MEFC25X25
Active
Description:  CAP ALUM 1500UF 20% 63V SNAP
Manufacturer:  Rubycon
History Price: $6.7088
In Stock: 33040
63VXG1500MEFC25X25 Specification
Specification
Part No
63VXG1500MEFC25X25
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
VXG
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
1500 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
5000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
1.38 A @ 120 Hz
Size / Dimension
1.587 A @ 10 kHz
Height - Seated (Max)
0.394" (10.00mm)
Surface Mount Land Size
0.984" Dia (25.00mm)
Mounting Type
1.063" (27.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can - Snap-In
63VXG1500MEFC25X25 PDF Datasheet
63VXG1500MEFC25X25 Related Parts
63VXG2200MEFCSN25X30
63VXG2200MEFCSN25X30
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG3300MEFCSN30X30
63VXG3300MEFCSN30X30
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63VXG8200MEFCSN35X50
63VXG8200MEFCSN35X50
Rubycon
CAP ALUM 8200UF 20% 63V SNAP
63VXG10000M35X50
63VXG10000M35X50
Rubycon
CAP ALUM 10000UF 20% 63V SNAP
63VXG1000MEFC22X25
63VXG1000MEFC22X25
Rubycon
CAP ALUM 1000UF 20% 63V SNAP
63VXG1200MEFC22X25
63VXG1200MEFC22X25
Rubycon
CAP ALUM 1200UF 20% 63V SNAP
63VXG1500MEFC22X30
63VXG1500MEFC22X30
Rubycon
CAP ALUM 1500UF 20% 63V SNAP
63VXG2200MEFC22X40
63VXG2200MEFC22X40
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG2200MEFC25X30
63VXG2200MEFC25X30
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG2200MEFC30X25
63VXG2200MEFC30X25
Rubycon
CAP ALUM 2200UF 20% 63V SNAP
63VXG3300MEFC30X30
63VXG3300MEFC30X30
Rubycon
CAP ALUM 3300UF 20% 63V SNAP
63VXG3900MEFC25X45
63VXG3900MEFC25X45
Rubycon
CAP ALUM 3900UF 20% 63V SNAP
63VXG1500MEFC25X25 Compare Parts
  • 63VXG1500MEFC25X25 vs 63VXG3300MEFCSN30X30
  • 63VXG1500MEFC25X25 vs 63VXG2200MEFCSN25X30
  • 63VXG1500MEFC25X25 vs 63VXG8200MEFC35X50
  • 63VXG1500MEFC25X25 vs 63VXG3900MEFC35X30
  • 63VXG1500MEFC25X25 vs 63VXG3900MEFC25X45
  • 63VXG1500MEFC25X25 vs 63VXG3300MEFC30X30
  • 63VXG1500MEFC25X25 vs 63VXG2200MEFC30X25
  • 63VXG1500MEFC25X25 vs 63VXG2200MEFC25X30
  • 63VXG1500MEFC25X25 vs 63VXG2200MEFC22X40
  • 63VXG1500MEFC25X25 vs 63VXG1500MEFC22X30
  • 63VXG1500MEFC25X25 vs 63VXG1200MEFC22X25
  • 63VXG1500MEFC25X25 vs 63VXG1000MEFC22X25
  • 63VXG1500MEFC25X25 vs 63VXG10000M35X50
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much