Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Aluminum Electrolytic Capacitors
/ Rubycon 63YXF47MEFCCC8X11.5
63YXF47MEFCCC8X11.5
Not For New Designs
Aluminum Electrolytic Capacitors
Description:
CAP ALUM 47UF 20% 63V RADIAL
Manufacturer:
Rubycon
Datasheet:
63YXF47MEFCCC8X11.5 Datasheet
History Price: $0.11454
In Stock: 42720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
63YXF47MEFCCC8X11.5 Specification
Specification
Part No
63YXF47MEFCCC8X11.5
Category
Aluminum Electrolytic Capacitors
Manufacturer
Rubycon
Series
YXF
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Capacitance
47 µF
Tolerance
?0%
Voltage - Rated
63 V
ESR (Equivalent Series Resistance)
-
Lifetime @ Temp.
7000 Hrs @ 105℃
Operating Temperature
-40℃ ~ 105℃
Polarization
Polar
Ratings
-
Applications
General Purpose
Lead Spacing
147 mA @ 120 Hz
Size / Dimension
210 mA @ 100 kHz
Height - Seated (Max)
0.138" (3.50mm)
Surface Mount Land Size
0.315" Dia (8.00mm)
Mounting Type
0.512" (13.00mm)
Package / Case
-
Ripple Current @ Low Frequency
Through Hole
Ripple Current @ High Frequency
Radial, Can
63YXF47MEFCCC8X11.5 PDF Datasheet
63YXF47MEFCCC8X11.5 Datasheet
Click and Download: 63YXF47MEFCCC8X11.5 Datasheet
63YXF47MEFCCC8X11.5 Related Parts
63YK1000M16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YK470MEFCG412.5X20
Rubycon
CAP ALUM 470UF 20% 63V RADIAL
63YK47MEFCT16.3X11
Rubycon
CAP ALUM 47UF 20% 63V RADIAL
63YXA1000MEFC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCGC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA1000MEFCKC16X25
Rubycon
CAP ALUM 1000UF 20% 63V RADIAL
63YXA100MEFC8X11.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA100MEFCT810X12.5
Rubycon
CAP ALUM 100UF 20% 63V RADIAL
63YXA2200MEFC18X35.5
Rubycon
CAP ALUM 2200UF 20% 63V RADIAL
63YXA330MEFCT810X20
Rubycon
CAP ALUM 330UF 20% 63V RADIAL
63YXA33MEFCTA6.3X11
Rubycon
CAP ALUM 33UF 20% 63V RADIAL
63YXF47MEFCCC8X11.5 Compare Parts
63YXF47MEFCCC8X11.5 vs 63YXM47MEFCT78X11.5
63YXF47MEFCCC8X11.5 vs 63YXM47MEFC8X11.5
63YXF47MEFCCC8X11.5 vs 63YXM33MEFCTA6.3X11
63YXF47MEFCCC8X11.5 vs 63YXM33MEFCT16.3X11
63YXF47MEFCCC8X11.5 vs 63YXM33MEFC6.3X11
63YXF47MEFCCC8X11.5 vs 63YXM22MEFCTA6.3X11
63YXF47MEFCCC8X11.5 vs 63YXM22MEFCT16.3X11
63YXF47MEFCCC8X11.5 vs 63YXM22MEFC6.3X11
63YXF47MEFCCC8X11.5 vs 63YXM10MEFCTA5X11
63YXF47MEFCCC8X11.5 vs 63YXM10MEFCT15X11
63YXF47MEFCCC8X11.5 vs 63YXM10MEFC5X11
63YXF47MEFCCC8X11.5 vs 63YXJ47M6.3X11
63YXF47MEFCCC8X11.5 vs 63YXJ470M12.5X25
63YXF47MEFCCC8X11.5 vs 63YXJ33MTA6.3X11
63YXF47MEFCCC8X11.5 vs 63YXJ33MT16.3X11
63YXF47MEFCCC8X11.5 vs 63YXJ33M6.3X11
63YXF47MEFCCC8X11.5 vs 63YXJ330MG412.5X20
63YXF47MEFCCC8X11.5 vs 63YXJ330M12.5X20
63YXF47MEFCCC8X11.5 vs 63YXJ22M5X11
63YXF47MEFCCC8X11.5 vs 63YXJ220MT810X20
63YXF47MEFCCC8X11.5 vs 63YXJ220M10X20
63YXF47MEFCCC8X11.5 vs 63YXJ10MTA5X11
63YXF47MEFCCC8X11.5 vs 63YXJ10MT15X11
63YXF47MEFCCC8X11.5 vs 63YXJ10M5X11
63YXF47MEFCCC8X11.5 vs 63YXJ100MT810X12.5
63YXF47MEFCCC8X11.5 vs 63YXJ100M10X12.5
63YXF47MEFCCC8X11.5 vs 63YXJ1000MGC16X25
63YXF47MEFCCC8X11.5 vs 63YXJ1000M16X25
63YXF47MEFCCC8X11.5 vs 63YXH82MEFCTA8X16
63YXF47MEFCCC8X11.5 vs 63YXH82MEFCT78X16
63YXF47MEFCCC8X11.5 vs 63YXH82MEFC8X16
63YXF47MEFCCC8X11.5 vs 63YXH820MEFCGC18X25
63YXF47MEFCCC8X11.5 vs 63YXH820MEFC18X25
63YXF47MEFCCC8X11.5 vs 63YXH680MEFCGC18X20
63YXF47MEFCCC8X11.5 vs 63YXH680MEFC18X20
63YXF47MEFCCC8X11.5 vs 63YXH56MEFCTA8X11.5
63YXF47MEFCCC8X11.5 vs 63YXH56MEFCT78X11.5
63YXF47MEFCCC8X11.5 vs 63YXH56MEFC8X11.5
63YXF47MEFCCC8X11.5 vs 63YXH560MEFCGC16X25
63YXF47MEFCCC8X11.5 vs 63YXH560MEFC16X25
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect